EN
  • EN
  • DE

UDA1320ATS/N2

Part No UDA1320ATS/N2
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 386725-UDA1320ATS/N2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UDA1320ATS/N2 CAD Model

Description

The UDA1320ATS/N2 is a high-performance audio codec from NXP Semiconductors, designed to deliver exceptional sound quality for a wide range of audio applications. This versatile integrated circuit is ideal for use in digital audio systems, such as MP3 players, sound cards, speakers, and other portable audio devices. Its compact form factor and low power consumption make it a perfect choice for devices where space and energy efficiency are critical.

Key Features

  • High-Quality Audio: With its 24-bit DAC (Digital-to-Analog Converter) and 24-bit ADC (Analog-to-Digital Converter), the UDA1320ATS/N2 provides excellent audio performance with a high dynamic range and low noise level, ensuring crystal-clear sound reproduction.
  • Multiple Audio Formats: The codec supports a variety of audio data formats, including I2S, LSB-justified, MSB-justified, and DSP, giving designers flexibility in system integration.
  • Low Power Consumption: Designed for portable applications, the UDA1320ATS/N2 is optimized for low power usage, extending the battery life of the devices it powers.
  • Integrated Filters: On-chip digital filtering options such as de-emphasis, mute, and volume control allow for fine-tuning of the audio output without the need for external components.
  • Easy Interface: The device features an I2C-bus for control, making it easy to interface with microcontrollers and other digital systems.

Applications

The UDA1320ATS/N2 is a versatile audio codec that can be used in various applications. Its high-quality audio conversion makes it suitable for:

  • Portable audio players
  • USB audio peripherals
  • Audio docks and speakers
  • Car audio systems
  • Home theater systems

Technical Specifications

Some of the technical specifications of the UDA1320ATS/N2 include:

  • Supply voltage: 2.7V to 3.6V
  • Dynamic range: 100 dB for DAC, 90 dB for ADC
  • Signal-to-noise ratio: 102 dB for DAC
  • Sampling frequency: up to 48 kHz
  • Operating temperature range: -40°C to +85°C

With its robust feature set and high fidelity performance, the UDA1320ATS/N2 from NXP stands out as a top choice for designers and manufacturers seeking to incorporate superior audio capabilities into their products.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Lowest to $1.6320
Via
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess