EN
  • EN
  • DE

FSBH0170ANY

Part No FSBH0170ANY
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description 700V INTEGRATED POWER SWITCH FOR / Converter Offline Topology
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number FSBH0170
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 593204-FSBH0170ANY
Ultra Librarian 3D Model Ultra Librarian FSBH0170ANY CAD Model

Description

The FSBH0170ANY from ON Semiconductor is a highly integrated power switch designed for high-efficiency power management applications. This advanced component is part of ON Semiconductor's portfolio of energy-saving devices, which are engineered to meet the increasing demand for green energy solutions across various industries.

Key Features

  • High-Voltage Process Technology: The device is manufactured using ON Semiconductor's proprietary high-voltage process technology, which enables it to handle continuous mode inductive loads with ease.
  • Integrated Power MOSFET: It comes with a built-in power MOSFET that provides a high level of integration, reducing the need for external components and simplifying the overall design process.
  • High Efficiency: The FSBH0170ANY is designed for optimal efficiency, which is crucial for minimizing energy loss and heat generation in power conversion systems.
  • Overcurrent Protection: The device includes an overcurrent protection feature, ensuring the safety and reliability of the system by preventing damage due to excessive current.
  • Thermal Shutdown: With a thermal shutdown mechanism, the power switch is safeguarded against overheating, further enhancing its operational longevity and stability.
  • Frequency Modulation: To reduce electromagnetic interference (EMI), the FSBH0170ANY incorporates frequency modulation, making it suitable for noise-sensitive applications.

Applications

The FSBH0170ANY is ideal for a wide range of applications where power efficiency and compact design are critical. It is commonly used in:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Drivers
  • AC-DC Adapters for Consumer Electronics
  • Standby and Auxiliary Power Supplies

Conclusion

ON Semiconductor's FSBH0170ANY is a versatile and robust power switch that offers a high level of integration and protection features. Its efficiency and reliability make it a top choice for designers looking to create compact, energy-efficient power systems. With its advanced features and proven performance, the FSBH0170ANY is set to play a crucial role in the development of next-generation electronic devices.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4105 $57.8520
59+ $1.9774 $116.6666
91+ $1.9161 $174.3651
125+ $1.8538 $231.7250
162+ $1.7926 $290.4012
216+ $1.6066 $347.0256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess