EN
  • EN
  • DE

UBA2213CT/N1,518

Part No UBA2213CT/N1,518
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Description IC DVR HALF BRIDGE CFL 14SOIC / Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
Mfr NXP
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number UBA2213
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 532420-UBA2213CT/N1,518
Ultra Librarian 3D Model Ultra Librarian UBA2213CT/N1,518 CAD Model

Description

The NXP UBA2213CT/N1,518 is a cutting-edge Integrated Circuit (IC) designed for use in high voltage applications. This versatile component is part of NXP's extensive range of semiconductor products that are known for their reliability, efficiency, and innovation. The UBA2213CT/N1,518 is an excellent choice for designers and engineers looking to build or upgrade power conversion systems with a high-performance IC.

Key Features

  • High Voltage Tolerance: The UBA2213CT/N1,518 is engineered to withstand and operate efficiently under high voltage conditions, making it ideal for applications requiring robust voltage handling capabilities.
  • Energy Efficiency: This IC is designed with energy efficiency in mind, ensuring that power conversion processes are carried out with minimal energy loss, thereby reducing overall power consumption.
  • Compact Design: Its compact form factor allows for integration into various electronic devices without significantly increasing the overall size, ensuring that it fits seamlessly into space-constrained designs.
  • Reliability: As with all NXP products, the UBA2213CT/N1,518 is manufactured to the highest quality standards, ensuring reliable performance over a wide range of operating conditions and extending the lifespan of the end product.

Applications

The UBA2213CT/N1,518 is suitable for a variety of high voltage applications, including but not limited to:

  • Switched Mode Power Supplies (SMPS)
  • LED Lighting Systems
  • Power Converters and Inverters
  • Electronic Ballasts for Fluorescent Lighting

Technical Specifications

The NXP UBA2213CT/N1,518 boasts an array of technical specifications that make it a top choice for high voltage applications:

Parameter Value
Package SO-8
Mounting Type Surface Mount
Supply Voltage Refer to datasheet
Operating Temperature Refer to datasheet

For detailed information on the UBA2213CT/N1,518, including electrical characteristics and pin configurations, please refer to the official NXP datasheet.

You May Also Be Interested in

ON Semiconductor
Single Relay Driver IC
Lowest to $4.1612
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.6320
Microchip Technology
IC LED DRIVER 8SOIC
Lowest to $24.0113
Fairchild/ON Semiconductor
IC BALLAST CONTROL CFL 8DIP
Lowest to $2.6115
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $0.8408
Infineon Technologies
IC SMART BALLAST CONTROL DSO-16
Lowest to $1.4338
Infineon Technologies
IC SMART BALLAST CONTROL DSO18
Lowest to $2.0178
Infineon Technologies
HALOGEN CONVERTOR CONTROL IC | IC HALOGEN CONVERTER CTLR 8-DIP
Lowest to $1.2913
Maxim Integrated
IC CCFL CONTROL 24TSSOP
Lowest to $2.8378

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,770 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess