EN
  • EN
  • DE

UBA2081

Part No UBA2081
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1137+
Reference case DIP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 757739-UBA2081
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UBA2081 CAD Model

Description

The NXP UBA2081 is a versatile and high-performing driver Integrated Circuit (IC) designed for driving Cold Cathode Fluorescent Lamps (CCFLs) and external power MOSFETs in backlight inverter applications. This advanced driver IC is a key component for screens requiring high-quality and efficient lighting solutions, such as LCD TVs, desktop monitors, and notebook displays.

Key Features of the UBA2081:

  • High-Voltage Capability: The UBA2081 is capable of withstanding high voltages, making it suitable for the demands of CCFL backlights which require high starting voltages for ignition.
  • Integrated Controller: It features an integrated controller for half-bridge or full-bridge inverter topologies, providing flexibility in design and simplifying the circuit complexity.
  • Dimming Functionality: The IC supports both analog and burst dimming control, allowing for precise brightness control to enhance the user experience and reduce power consumption.
  • Protection Features: It includes various protection features such as overvoltage, undervoltage, overcurrent, and overtemperature protection, ensuring reliable operation and longevity of the backlight system.
  • Energy Efficient: The UBA2081 is designed to operate with high efficiency, thereby reducing energy consumption and heat generation within the system.

Applications:

The UBA2081 is particularly suited for a range of applications where efficient and reliable backlighting is essential. These include:

  • LCD Televisions
  • Desktop Monitors
  • Notebook Displays

Technical Specifications:

  • Supply Voltage: Typically 12V
  • Operating Frequency: Up to 75kHz
  • High-Voltage Level Shifters
  • Integrated Bootstrap Diode
  • Soft-Start Functionality

In summary, the NXP UBA2081 is a highly integrated, feature-rich high-voltage driver IC that offers designers a robust solution for powering CCFL backlights. Its combination of high-voltage capability, flexible control options, and comprehensive protection features make it an excellent choice for enhancing the performance and reliability of LCD backlighting systems.

You May Also Be Interested in

Samsung
Need more? Email Us
Panasonic
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Intel
Lowest to $50.4238
IXYS
Lowest to $7.8205
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5920 $60.1440
17+ $7.0501 $119.8517
26+ $6.8295 $177.5670
35+ $6.6089 $231.3115
46+ $6.3883 $293.8618
61+ $5.7276 $349.3836
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess