EN
  • EN
  • DE

UBA2024T/N1,518

Part No UBA2024T/N1,518
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Description IC DRIVER HALF BRIDGE 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Type CFL/TL Driver
Frequency 40.05kHz to 42.68kHz
Supply Voltage - Operating 11.4 V to 13.3 V
Operating Supply Current 5mA
Current - Output Source/Sink 900mA
Dimming No
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 116071-UBA2024T/N1,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UBA2024T/N1,518 CAD Model

Description

Introducing the UBA2024T/N1,518 High-Voltage IC from NXP

The UBA2024T/N1,518 is a cutting-edge, high-voltage Integrated Circuit (IC) designed and manufactured by the renowned semiconductor company, NXP Semiconductors. This IC is specifically engineered to meet the rigorous demands of advanced lighting solutions, making it an ideal component for driving compact fluorescent lamps (CFLs) and TL5 fluorescent lamps in a highly efficient manner.

Key Features of the UBA2024T/N1,518

  • High-Voltage Capability: The UBA2024T/N1,518 operates at a high voltage, providing the necessary power to drive various types of fluorescent lamps with ease and reliability.
  • Energy Efficiency: This IC is designed with energy efficiency in mind, contributing to reduced power consumption and lower energy bills, while also supporting eco-friendly initiatives.
  • Integrated Half-Bridge Controller: The inclusion of an integrated half-bridge controller simplifies the circuit design, leading to a more compact and cost-effective lighting solution.
  • Dimming Functionality: With its built-in dimming capability, the UBA2024T/N1,518 allows for adjustable light output, providing users with the flexibility to create the desired ambiance for any setting.
  • Protection Features: The device comes equipped with multiple protection features, including overvoltage, undervoltage, and overcurrent protection, ensuring the longevity and reliability of the lighting application.

Applications of the UBA2024T/N1,518

The versatility of the UBA2024T/N1,518 makes it suitable for a wide range of lighting applications. It is particularly well-suited for:

  • Residential and commercial lighting fixtures
  • Energy-saving CFL retrofits
  • Professional lighting systems
  • Architectural lighting designs

With its robust design and advanced features, the UBA2024T/N1,518 from NXP Semiconductors stands out as a superior choice for manufacturers and designers looking to create efficient, reliable, and user-friendly lighting solutions. Its integration into your product lineup will not only enhance the performance but also contribute to the sustainability goals of modern lighting systems.

For more information about the UBA2024T/N1,518, including detailed specifications, application notes, and support resources, visit the official NXP Semiconductors website or contact your local NXP sales representative.

You May Also Be Interested in

Atmel
IC FLASHER DUAL OUTPUT 16-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC BALLAST CONTROL CFL 8DIP
Lowest to $2.6115
Maxim Integrated
Lowest to $1.3456
Texas Instruments
Resonant Lamp Ballast Controller
Need more? Email Us
Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $1.4445
Fairchild/ON Semiconductor
IC DRIVER GATE HV SELF OSC 8-SOP
Lowest to $14.1493
Infineon Technologies
HALOGEN CONVERTOR CONTROL IC | IC HALOGEN CONVERTER CTLR 8-DIP
Lowest to $1.2913
Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $0.4574
Infineon Technologies
IC SMART BALLAST CONTROL 19DSO
Lowest to $3.1282

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1197 $64.9576
18+ $6.6632 $119.9376
27+ $6.4541 $174.2607
37+ $6.2462 $231.1094
48+ $6.0383 $289.8384
65+ $5.4135 $351.8775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,710 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess