EN
  • EN
  • DE

UBA2024P/N1

Part No UBA2024P/N1
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Description IC DRIVER HALF BRIDGE 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type CFL/TL Driver
Frequency 40.05kHz to 42.68kHz
Supply Voltage - Operating 11.4 V to 13.3 V
Operating Supply Current 5mA
Current - Output Source/Sink 900mA
Dimming No
Temperature Range - Operating -40°C to 150°C
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 053137-UBA2024P/N1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UBA2024P/N1 CAD Model

Description

The UBA2024P/N1 is a cutting-edge, high-performance Integrated Circuit (IC) designed and manufactured by NXP Semiconductors. This IC is specifically tailored for driving Compact Fluorescent Lamps (CFLs) and offers a comprehensive solution for lighting applications requiring high efficiency, reliability, and a long operational lifespan.

Key Features

  • High-Voltage Half-Bridge Driver: The UBA2024P/N1 is equipped with a robust high-voltage half-bridge driver capable of directly driving the lamp, providing efficient power conversion and lamp ignition.
  • Integrated Controller: It features an integrated controller that optimizes lamp performance through precise preheating and dimming control, ensuring optimal lamp life and energy savings.
  • Wide Supply Voltage Range: This IC operates over a wide supply voltage range, accommodating various power supply configurations and ensuring stable operation under fluctuating power conditions.
  • Protection Features: The UBA2024P/N1 includes multiple protection features such as overcurrent protection, overtemperature shutdown, and undervoltage lockout, safeguarding the IC and the lamp against potential damage from abnormal operating conditions.
  • Low Electromagnetic Interference (EMI): The device is designed to generate minimal EMI, making it suitable for residential and commercial environments where compliance with EMI regulations is crucial.

Applications

The UBA2024P/N1 is ideal for a range of lighting applications, including:

  • Energy-saving CFL lighting
  • Residential and commercial lighting systems
  • Dimmable lighting fixtures
  • Emergency lighting units

Environmental and Quality Certifications

NXP Semiconductors is committed to environmental sustainability and quality. The UBA2024P/N1 complies with various international standards, ensuring that it meets the highest levels of environmental and manufacturing quality. This includes compliance with RoHS directives, aiming to limit the use of hazardous substances in electronic equipment.

With its robust feature set and compliance with industry standards, the UBA2024P/N1 from NXP Semiconductors is an excellent choice for designers and manufacturers seeking to create high-quality, energy-efficient lighting solutions.

You May Also Be Interested in

NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Lowest to $0.5821
Microchip Technology
LOW NOISE 220VP-P EL DRIVER
Need more? Email Us
NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Lowest to $0.5821
STMicroelectronics
IC PFC/BALLAST CNTRL 20SO
Lowest to $3.3721
Fairchild/ON Semiconductor
FAN6111MPX / Controller
Lowest to $0.6722
Microchip Technology
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us
Infineon Technologies
IC BALLAST CNTRL 95KHZ 16DIP
Lowest to $3.9178
ON Semiconductor
IC BALLAST CNTRL 22KHZ 8SOP
Lowest to $7.0910
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess