EN
  • EN
  • DE

UBA2024BT/N1,518

Part No UBA2024BT/N1,518
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Description IC DRIVER HALF BRIDGE 14SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type CFL/TL Driver
Frequency 40.05kHz to 42.68kHz
Supply Voltage - Operating 11.4 V to 13.3 V
Operating Supply Current 5mA
Current - Output Source/Sink 2.5A
Dimming No
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 1115255-UBA2024BT/N1,518
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UBA2024BT/N1,518 CAD Model

Description

Introducing the UBA2024BT/N1,518 High-Voltage IC from NXP

The UBA2024BT/N1,518 is an advanced high-voltage Integrated Circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the technology space known for its innovative and reliable products. This particular IC is tailored for driving compact fluorescent lamps (CFLs) and is an integral part of modern energy-efficient lighting solutions.

Key Features

  • High-Voltage Control: The UBA2024BT/N1,518 is capable of handling high voltages, making it suitable for CFL applications where such conditions are common.
  • Integrated Half-Bridge Controller: With an integrated half-bridge controller, this IC allows for efficient switching and control of the lamp power, contributing to the overall efficiency and longevity of the lighting system.
  • Programmable Preheat and Ignition: To enhance lamp life and ensure user safety, it features programmable preheat and ignition sequences that prepare the lamp for optimal operation without causing undue stress or damage.
  • Integrated Bootstrap Diode: The inclusion of an integrated bootstrap diode simplifies the circuit design and reduces the need for external components, leading to a more compact and cost-effective solution.
  • Protection Features: Built-in protection mechanisms safeguard the IC against conditions such as overtemperature, undervoltage, and overcurrent, ensuring reliable operation and preventing damage to the lighting system.

Applications

The UBA2024BT/N1,518 is specifically designed for CFL applications but can also be used in a variety of other lighting technologies that require high-voltage operation and precise control. Its robust design and feature set make it an excellent choice for both commercial and residential lighting systems, as well as specialty lighting applications where energy efficiency and lamp longevity are of paramount importance.

Why Choose NXP's UBA2024BT/N1,518?

Choosing the UBA2024BT/N1,518 from NXP means opting for a product that delivers performance, efficiency, and reliability. NXP's commitment to quality ensures that this IC meets the stringent requirements of the lighting industry, providing a solution that not only enhances the performance of CFLs but also supports the global shift towards more sustainable and energy-efficient lighting technologies.

Whether you are a designer, engineer, or manufacturer, the UBA2024BT/N1,518 offers the functionality and reliability necessary to create advanced lighting systems that stand out in the market.

You May Also Be Interested in

Microchip Technology
High Voltage EL Lamp Driver IC | IC LED DRIVER 8MSOP
Lowest to $0.4250
Fairchild/ON Semiconductor
IC BALLAST CONTROL HV 8-SOP
Lowest to $0.3361
Infineon Technologies
HALOGEN CONVERTOR CONTROL IC | IC HALOGEN CONVERTER CTLR 8-DIP
Lowest to $1.2913
Maxim Integrated
IC CTRLR CCFL HLF-BRDG 16-SOIC
Lowest to $7.2257
Fairchild/ON Semiconductor
IC DRIVER GATE HV SELF OSC 8-SOP
Lowest to $14.1493
Microchip Technology
IC LED DRIVER HI VOLT 8MSOP / EL Lamp Driver 5V 8-Pin MSOP T/R
Lowest to $0.6537
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.8492
ON Semiconductor
IC DRIVER LAMP SGL 350MA 8SOIC
Lowest to $4.1612
Infineon Technologies
IC SMART BALLAST CONTROL DSO-19
Lowest to $2.5888

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,630 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess