EN
  • EN
  • DE

UAA3201T/V1,112

Part No UAA3201T/V1,112
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description RF RCVR ASK 150MHZ-450MHZ 16SO / series RF Receiver ASK 150MHz ~ 450MHz -105dBm 250 bps PCB, Surface Mount 16-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Receivers
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Frequency 150MHz ~ 450MHz
Sensitivity -105dBm
Data Rate (Max) 250 bps
Modulation or Protocol ASK
Applications AM/FM Radio Receiver
Current - Receiving 3.4mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Voltage - Supply 3.5V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number UAA320
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935076810112,UAA3201TD,UAA3201TD-ND
Standard Package 1,000
Win Source Part Number 1001643-UAA3201T/V1,112
Ultra Librarian 3D Model Ultra Librarian UAA3201T/V1,112 CAD Model

Description

The UAA3201T/V1,112 is a high-performance integrated circuit from NXP Semiconductors, designed to meet the rigorous demands of advanced wireless communication systems. This versatile chip is part of NXP's acclaimed product line, renowned for its reliability and cutting-edge technology.

Key Features

  • Frequency Range: The UAA3201T/V1,112 operates over a broad frequency range, making it suitable for various applications in the RF domain.
  • Integration: It integrates multiple functions into a single chip, which simplifies design and reduces the number of external components required, leading to cost savings and a more compact system design.
  • Power Efficiency: Designed with power efficiency in mind, this IC helps to extend the battery life of portable devices and reduces power consumption in stationary applications.
  • High Performance: The UAA3201T/V1,112 delivers high-performance operation, which is critical for maintaining signal integrity in noise-sensitive communication environments.

Applications

The UAA3201T/V1,112 is suitable for a wide array of applications, particularly in the field of wireless communications. It can be used in:

  • Wireless infrastructure equipment
  • RF transceivers
  • Base stations
  • Wireless LANs
  • Other radio link systems

Quality and Reliability

NXP Semiconductors is committed to delivering products that adhere to the highest standards of quality and reliability. The UAA3201T/V1,112 is manufactured in state-of-the-art facilities, ensuring that it meets rigorous industry specifications and performs reliably in even the most demanding conditions.

Environmental Compliance

As part of NXP's dedication to environmental responsibility, the UAA3201T/V1,112 is produced with eco-friendly materials and processes. It complies with various international standards for environmental safety and hazardous substances, reflecting NXP's commitment to sustainability.

Ordering Information

For ordering, the UAA3201T/V1,112 is available in bulk quantities and comes in industry-standard packaging. The product code reflects the specific version and packaging details to ensure accurate fulfillment of orders.

You May Also Be Interested in

Telit
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Texas Instruments
SimpleLink™ 32-bit Arm Cortex-M3 Sub-1 GHz wireless MCU with 128kB Flash 48-VQFN -40 to 85
Need more? Email Us
Telit
Rf Txrx Module Wifi Trace Ant
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $0.4701
Analog Devices Inc.
IC RF TXRX+MCU 802.15.4 72VFQFN / IC RF TxRx + MCU 802.15.4 WirelessHART 2.4GHz 72-VFQFN Exposed Pad
Lowest to $134.3284
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $20.3732
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $10.6073
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $12.8060
Telit
RF RCVR / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz ~ 1.606GHz -165dBm 9.6kbps Not Included
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6904 $58.7616
10+ $12.0536 $120.5360
15+ $11.6771 $175.1565
21+ $11.3005 $237.3105
27+ $10.9240 $294.9480
36+ $9.7932 $352.5552
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,111 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess