The NXP TZA1050HL is a cutting-edge high-performance transceiver module designed for automotive applications. This robust component is part of NXP's commitment to providing advanced solutions for in-vehicle networking systems, particularly in the realm of Controller Area Network (CAN) and FlexRay communication protocols.
Key Features:
- High-Speed Performance: The TZA1050HL is engineered to facilitate rapid data transmission, ensuring real-time communication within the vehicular network.
- Flexibility: Compatible with both CAN and FlexRay protocols, it offers design flexibility for automotive engineers.
- Low Power Consumption: It is optimized for low power draw, contributing to the overall energy efficiency of the vehicle's electronic systems.
- Durability: The device is built to withstand the harsh conditions typical of automotive environments, including wide temperature ranges and vibrations.
- Integrated Protection: It features built-in protection mechanisms against overvoltage, transients, and other electrical hazards, ensuring long-term reliability and safety.
Applications:
The TZA1050HL transceiver is ideally suited for a variety of applications within the automotive sector, such as:
- Engine Control Units (ECUs)
- Advanced Driver-Assistance Systems (ADAS)
- Infotainment Systems
- Body Control Modules
- Gateway Modules
Technical Specifications:
| Parameter |
Value |
| Protocol Support |
CAN, FlexRay |
| Supply Voltage |
4.5V - 5.5V |
| Operating Temperature |
-40°C to +125°C |
| Package |
HLQFP |
| Protection |
Overvoltage, Transients |
The NXP TZA1050HL is a testament to NXP's leadership in providing high-quality, reliable components for the automotive industry, ensuring vehicles operate with greater efficiency, safety, and connectivity.