EN
  • EN
  • DE

RB57-680RJI

Part No RB57-680RJI
Manufacturer TT Electronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1047802-RB57-680RJI
Categories OEM Parts(O-R)
Manufacturer TT Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RB57-680RJI CAD Model

Description

The RB57-680RJI is a wirewound resistor manufactured by TT Electronics. Wirewound resistors are created by winding a resistance wire around a non-conductive core. They are known for their high precision, stability, and ability to handle high power. The '680R' indicates a resistance value of 680 ohms. The other characters likely relate to tolerance and packaging.

Applications:

  • Power Supplies: Used as current-limiting resistors and voltage dividers in power supplies.
  • Load Resistors: Employed as load resistors in amplifier circuits and testing equipment.
  • Current Sensing: Senses current flow in various electronic circuits.
  • Braking Resistors: Used in motor drives for dynamic braking.
  • High-Power Amplifiers: Provides stable resistance in amplifier circuits.

Features:

  • High Precision: Offers precise resistance values.
  • High Stability: Maintains stable resistance over a wide temperature range.
  • High Power Handling: Capable of dissipating significant amounts of power.
  • Low Temperature Coefficient: Resistance changes minimally with temperature variations.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental friendliness.

Benefits:

  • Accurate Circuit Performance: Precise resistance ensures accurate circuit operation.
  • Reliable Operation: Stable resistance guarantees reliable performance over time.
  • Robust Design: High power handling capability ensures robust performance in demanding applications.
  • Minimal Drift: Low temperature coefficient minimizes resistance drift with temperature changes.
  • Environmental Compliance: RoHS compliance ensures that the product is environmentally friendly.

Technical Specifications:

To obtain the most accurate specifications, the official datasheet from TT Electronics should be consulted. However, typical parameters for wirewound resistors include:

  • Resistance Value: 680 ohms (indicated by '680R').
  • Tolerance: Specifies the acceptable deviation from the nominal resistance value.
  • Power Rating: Specifies the maximum power the resistor can dissipate without damage.
  • Temperature Coefficient of Resistance (TCR): Indicates how much the resistance changes per degree Celsius.
  • Operating Temperature Range: Indicates the range of temperatures the resistor can operate within.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Essentra Components
Need more? Email Us
Harris Corporation
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess