Product Overview: NXP TSA5526M/C2
The NXP TSA5526M/C2 is a high-performance, programmable frequency synthesizer designed to provide advanced solutions for a wide range of applications, including telecommunications, consumer electronics, and industrial systems. This versatile integrated circuit (IC) is particularly well-suited for use in TV and VCR tuning systems, cable converters, and satellite receivers, among other devices.
Key Features
- Frequency Range: The TSA5526M/C2 operates over a broad frequency range, making it adaptable for various RF applications.
- Programmability: It features a fully programmable divider and reference divider, allowing for precise control over the output frequency.
- Phase-Locked Loop (PLL): The device includes a built-in PLL circuit, which ensures stable frequency synthesis with low phase noise.
- I²C Bus Control: The synthesizer is equipped with an I²C bus interface, enabling easy communication and control through a microcontroller or processor.
- Supply Voltage: It operates at a single 5V supply voltage, simplifying power management in system design.
- Package: The TSA5526M/C2 is available in a miniaturized package, which allows for compact PCB layouts and reduced space requirements.
Applications
The NXP TSA5526M/C2 is ideal for a variety of RF applications, including:
- Television tuners (both analog and digital)
- VCRs and set-top boxes
- Cable converter systems
- Satellite receiver equipment
- General RF communication systems
Quality and Reliability
NXP Semiconductors is renowned for its commitment to quality and reliability, and the TSA5526M/C2 is no exception. This product is manufactured to meet high industry standards, ensuring consistent performance and durability across various operating conditions.
Support and Resources
For engineers and designers, NXP provides comprehensive technical support and resources for the TSA5526M/C2, including datasheets, application notes, and design guides. This ensures a smooth integration of the synthesizer into your projects and a quicker time-to-market for your products.