EN
  • EN
  • DE

TSA5523

Part No TSA5523
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 382017-TSA5523
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSA5523 CAD Model

Description

The NXP TSA5523 is a single-chip programmable frequency synthesizer designed for use in TV and VCR tuning systems. This highly integrated PLL circuit offers a versatile solution for RF systems, providing high-level functionality in a compact form factor. Its integration with I²C-bus control makes it a popular choice for applications requiring remote control and automated tuning capabilities.

Key Features

  • I²C-Bus Control: The TSA5523 can be controlled through the I²C-bus, allowing for easy integration into microcontroller-based systems and enabling remote tuning.
  • Wide Frequency Range: It caters to a broad range of frequencies, making it suitable for various international broadcasting standards.
  • Low Phase Noise: The device is designed to have low phase noise, which is crucial for clear signal reception and quality output.
  • Minimal External Components: Its design requires only a few external components, simplifying the design and reducing overall system costs.
  • Programmable Reference Divider: The reference divider is programmable, allowing it to adapt to different reference frequencies and support various applications.
  • Programmable Charge Pump Current: The ability to program the charge pump current enables optimization of the loop filter and the overall phase-locked loop (PLL) performance.

Applications

The TSA5523 is well-suited for a variety of applications that require precise and stable frequency synthesis. These include:

  • Television Tuners
  • Video Cassette Recorders (VCRs)
  • Cable Converter Boxes
  • Set-Top Boxes
  • Other RF Communication Systems

Performance and Reliability

NXP's commitment to quality ensures that the TSA5523 synthesizer delivers consistent performance and reliability. The device operates over a wide temperature range and is built to meet the rigorous demands of consumer electronics. With its combination of features and ease of use, the TSA5523 from NXP stands out as a leading solution for RF tuning applications.

You May Also Be Interested in

ON Semiconductor
Lowest to $35.9690
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Texas Instruments
Lowest to $5.6324
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
IXYS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess