EN
  • EN
  • DE

TSA5518M

Part No TSA5518M
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Description 1.3 GHz bidirectional I2C-bus controlled synthesizer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 382003-TSA5518M
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSA5518M CAD Model

Description

The NXP TSA5518M is a high-performance, single-chip Phase-Locked Loop (PLL) frequency synthesizer designed for use in television tuners and other RF-related applications. This versatile integrated circuit is capable of providing precise frequency generation and control, making it an essential component for modern communication systems.

Key Features

  • Integrated Voltage Controlled Oscillator (VCO): The TSA5518M includes an on-chip VCO, which reduces the need for external components and simplifies the design process.
  • Programmable Divider: It features a programmable divider that allows for a wide range of output frequencies, enhancing the flexibility of the device to meet various application requirements.
  • I²C Bus Control: Equipped with an I²C bus interface, the TSA5518M enables easy control and programming through a microcontroller or processor, facilitating communication with other digital systems.
  • Low Phase Noise: The low phase noise characteristics of the TSA5518M make it suitable for applications where signal purity and stability are critical.
  • Multiple Reference Frequencies: It supports multiple reference frequencies, which allows it to be used in a broad range of products without the need for external components to adjust the frequency.

Applications

The TSA5518M is ideal for a variety of applications including, but not limited to:

  • Television tuners (both analog and digital systems)
  • Cable modems
  • Set-top boxes
  • Professional radio equipment
  • Other RF communication systems

Technical Specifications

Some of the technical specifications of the TSA5518M include:

  • Supply Voltage: 5V ±10%
  • Operating Temperature Range: -20°C to +85°C
  • Package: SO16

The NXP TSA5518M offers a reliable and efficient solution for frequency synthesis in RF applications. Its integration of advanced features in a compact package makes it a popular choice among designers looking to enhance their systems with superior frequency control.

You May Also Be Interested in

Atmel
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess