EN
  • EN
  • DE

TSA5512AT

Part No TSA5512AT
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Description 1.3 GHz Bidirectional I2C-bus controlled synthesizer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 381996-TSA5512AT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSA5512AT CAD Model

Description

NXP TSA5512AT 1.3 GHz I2C-bus Controlled Synthesizer

The NXP TSA5512AT is a high-performance single-chip PLL (Phase-Locked Loop) frequency synthesizer designed for TV and VCR tuning systems. Operating at a frequency range of up to 1.3 GHz, this synthesizer is a versatile solution for systems that require precise frequency generation and control. Its integration with the I2C-bus allows for easy communication and control, making it a popular choice for developers and engineers in the consumer electronics industry.

Key Features

  • Frequency Range: The TSA5512AT operates at a broad frequency range, accommodating various applications that require tuning within the VHF, UHF, and Hyperband spectrums.
  • I2C-Bus Interface: The device features an I2C-bus interface, which simplifies system design by allowing for straightforward serial communication with microcontrollers or processors.
  • Programmable Divider: It includes a programmable divider, enabling the selection of multiple frequency outputs from a single reference frequency, which is essential for multi-standard tuning.
  • Low Phase Noise: This synthesizer is engineered to produce a stable output signal with low phase noise, ensuring high-quality signal transmission and reception.
  • Minimal External Components: The TSA5512AT is designed to work with a minimal number of external components, reducing the overall system cost and simplifying the circuit design.

Applications

The NXP TSA5512AT is ideally suited for a range of applications that require reliable and precise frequency synthesis. Its primary use is found in:

  • Television tuners (both analog and digital)
  • Video cassette recorders (VCRs)
  • Cable converter boxes
  • Satellite receivers

Technical Specifications

The device is encapsulated in a compact SOT109-1 package, which is conducive to space-constrained applications. It operates over a standard supply voltage, typically 5V, and features a charge pump output for the external loop filter. The TSA5512AT also includes an onboard crystal oscillator circuit, which can be configured for various crystal frequencies, providing flexibility for different system designs.

With its combination of high performance, ease of integration, and versatility, the NXP TSA5512AT synthesizer is an excellent choice for any application that demands precise and stable frequency control.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
IXYS
Need more? Email Us
Texas Instruments
Lowest to $4.3014
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess