EN
  • EN
  • DE

CPH5815-TL-E

Part No CPH5815-TL-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (B - C)
Description Trans MOSFET P-CH Si 12V 1.5A 5-Pin CPH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 243328-CPH5815-TL-E
Popularity Low
Supply and Demand Status Balance
Family Name CPH5815
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian CPH5815-TL-E CAD Model

Description

ON Semiconductor CPH5815-TL-E P-Channel MOSFET

The ON Semiconductor CPH5815-TL-E is a high-performance P-Channel MOSFET designed for power management applications. This efficient semiconductor device offers a -20V drain-source voltage (Vds) and a -6A continuous drain current (Id), making it suitable for a wide range of applications including load switch, power management, and other general-purpose switching applications.

Key Features:

  • Low On-Resistance: The CPH5815-TL-E features a low on-resistance of 45 mΩ at Vgs = -4.5V, which enhances its efficiency by reducing power loss during operation.
  • High-Speed Switching: With a fast switching speed, this MOSFET is ideal for high-frequency applications, thereby ensuring minimal switching losses and improved performance.
  • Power Saving: Designed for power-sensitive applications, the CPH5815-TL-E aids in reducing the overall power consumption of the system, contributing to energy efficiency.
  • Compact Package: Encased in a small and surface-mountable CPH-3 package, the device is perfect for space-constrained applications.
  • Lead-Free and RoHS Compliant: Adhering to environmental standards, the CPH5815-TL-E is lead-free and RoHS compliant, making it a safe choice for electronic manufacturers concerned about ecological impacts.

Applications:

The versatility of the CPH5815-TL-E allows it to be integrated into various electronic systems. Common applications include:

  • Power Management Circuits
  • DC/DC Converters
  • Battery Powered Devices
  • Load Switching
  • Motor Drive Controls

Reliability:

ON Semiconductor is known for its commitment to quality and reliability. The CPH5815-TL-E MOSFET is no exception and is designed to meet the stringent requirements of industrial standards, ensuring long-term reliability and performance in your electronic designs.

Whether you are designing power supplies, battery management systems, or any other application requiring a reliable P-Channel MOSFET, the CPH5815-TL-E from ON Semiconductor is an excellent choice that combines performance, efficiency, and compactness.

You May Also Be Interested in

Intersil
Lowest to $13.2432
Toko America Inc.
Need more? Email Us
NEC
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us
Toko America Inc.
Need more? Email Us
Broadcom Limited
Lowest to $7.8159
SANYO Semiconductor (U.S.A) Corporation
Lowest to $13.7595
Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us
Micron Technology Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9138 $66.9830
75+ $1.5696 $117.7200
115+ $1.5211 $174.9265
160+ $1.4715 $235.4400
205+ $1.4230 $291.7150
275+ $1.2763 $350.9825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,140 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess