EN
  • EN
  • DE

TPA3663AT/N1

Part No TPA3663AT/N1
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 375292-TPA3663AT/N1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA3663AT/N1 CAD Model

Description

The TPA3663AT/N1 is a state-of-the-art audio amplifier integrated circuit (IC) developed by NXP Semiconductors, a leader in providing innovative and high-performance mixed-signal solutions. This advanced audio component is designed to deliver exceptional sound quality and efficiency, making it an ideal choice for a wide range of applications, from automotive audio systems to home entertainment and professional sound equipment.

Key Features

  • High Output Power: The TPA3663AT/N1 is capable of delivering robust audio output, ensuring loud and clear sound reproduction for an immersive listening experience.
  • Efficient Class-D Operation: As a Class-D amplifier, it offers high efficiency, which translates into reduced power consumption and lower heat dissipation. This makes it suitable for compact and energy-conscious applications.
  • Advanced Thermal Management: The device features built-in thermal protection mechanisms that prevent overheating, ensuring reliable performance even under strenuous conditions.
  • Multiple Channel Configurations: This IC supports various channel configurations, providing flexibility in designing audio systems that meet specific requirements.
  • Superior Sound Quality: With its low distortion and high signal-to-noise ratio, the TPA3663AT/N1 ensures high-fidelity audio playback that meets the expectations of audiophiles and casual listeners alike.

Applications

The versatility of the TPA3663AT/N1 allows it to be used in a diverse array of applications, including:

  • Automotive audio systems
  • Home theater receivers
  • Wireless speakers
  • Portable audio devices
  • Professional sound reinforcement systems

Technical Specifications

The TPA3663AT/N1 boasts a comprehensive set of technical specifications that cater to demanding audio applications:

  • Supply Voltage Range: [Insert voltage range]
  • Output Power: [Insert power rating]
  • Total Harmonic Distortion (THD): [Insert THD value]
  • Signal-to-Noise Ratio (SNR): [Insert SNR value]
  • Operating Temperature Range: [Insert temperature range]

In conclusion, the TPA3663AT/N1 by NXP is a top-tier audio amplifier that combines power, efficiency, and high-quality sound output. Its robust feature set and flexible application scope make it a prime choice for designers and manufacturers of premium audio systems.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess