EN
  • EN
  • DE

SN74CBTLV3253PW

Part No SN74CBTLV3253PW
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX FET DL 1OF4 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 2.3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1007921-SN74CBTLV3253PW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74CBTLV3253PW CAD Model

Description

The SN74CBTLV3253PW from Texas Instruments is a versatile, low-voltage dual 1-of-4 high-speed multiplexer/demultiplexer designed to provide efficient data routing for a wide range of applications. This integrated circuit is part of the CBTLV (Controlled Baseline Voltage) family, which is known for its reduced power consumption and operational efficiency.

Key Features

  • Low Voltage Operation: Operates at a nominal voltage of 2.5V or 3.3V, which is ideal for portable and battery-powered devices.
  • High Bandwidth: Offers a wide bandwidth that ensures fast data transfer, making it suitable for high-speed signal switching.
  • Bi-Directional Data Flow: Capable of routing signals in both directions, from input to output or vice versa, which adds to the versatility of the device.
  • Low On-State Resistance: Features low on-state resistance between the switch input and output, reducing signal distortion and improving performance.
  • 5-V Tolerant Inputs: Inputs can tolerate up to 5V, even when the device is powered off, providing design flexibility and protection against higher voltage levels.

Applications

The SN74CBTLV3253PW is ideal for applications that require efficient data routing with minimal propagation delay and signal degradation. It is commonly used in:

  • Signal gating
  • Data multiplexing
  • Signal demultiplexing
  • Function generator
  • Communication systems
  • Networking equipment

Package and Quality

This device is offered in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, identified by the PW suffix in its part number. The SN74CBTLV3253PW is designed to meet the stringent quality standards set by Texas Instruments, ensuring reliability and performance consistency.

Environmental and Regulatory Compliance

Compliant with RoHS (Restriction of Hazardous Substances) directives, the SN74CBTLV3253PW is manufactured with the environment in mind. It is lead-free and free from other hazardous materials, making it suitable for use in environmentally sensitive applications.

For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments datasheet for the SN74CBTLV3253PW.

You May Also Be Interested in

ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8994 $53.9640
140+ $0.7380 $103.3200
210+ $0.7150 $150.1500
290+ $0.6919 $200.6510
375+ $0.6688 $250.8000
505+ $0.5996 $302.7980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess