EN
  • EN
  • DE
  • IT

TL431AC

Part No TL431AC
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Adjustable precision shunt regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1268307-TL431AC
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Metering, Power Management
Ultra Librarian 3D Model Ultra Librarian TL431AC CAD Model

Description

Product Overview: TL431AC by NXP

The TL431AC from NXP Semiconductors is a versatile, precision programmable reference voltage source that is widely used in numerous electronic applications. This three-terminal adjustable shunt regulator is renowned for its ease of use and flexibility, making it an ideal component for voltage regulation and precision current limiting designs.

With a default reference voltage of 2.5V, the TL431AC can be adjusted over a broad voltage range from 2.5V to 36V by using two external resistors. This feature enables designers to tailor the output voltage to meet specific circuit requirements, providing a high degree of customization for a variety of applications.

Key Features:

  • Adjustable Output Voltage: The TL431AC offers an adjustable output voltage range from 2.5V to 36V, accommodating a wide array of design needs.
  • Low Output Noise: This device is designed to produce a low noise output, which is crucial for sensitive electronic applications where signal integrity is paramount.
  • High Stability: The voltage reference exhibits excellent thermal stability and can maintain consistent performance over varying temperatures, making it reliable for use in diverse environments.
  • Tolerance Accuracy: Available with a tolerance accuracy of 0.5%, the TL431AC ensures precise voltage regulation, critical for applications requiring high precision.
  • Low Dynamic Output Impedance: The dynamic output impedance is typically 0.2 ohms, contributing to stable voltage supply and regulation.

Applications:

The TL431AC is ideally suited for a multitude of applications including power supplies, battery chargers, voltage monitors, and as a replacement for Zener diodes in many applications where an improvement in Zener performance is desired.

Its ability to act as a programmable voltage reference, along with its high stability and precision, makes the TL431AC a popular choice among engineers for developing robust and reliable electronic systems.

Package and Quality:

The device is available in several package options, including the small-outline transistor (SOT-23) and the plastic small-outline (SO-8), providing flexibility in design for space-constrained applications. NXP's commitment to quality ensures that the TL431AC meets the stringent requirements of the industry, providing a dependable solution for voltage regulation needs.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess