Product Overview: TJA1448BT/0Z - NXP
The TJA1448BT/0Z is a high-performance automotive transceiver from NXP Semiconductors, designed to facilitate reliable communication in vehicular networks. This product is part of the TJA1448 family, which is specifically tailored for use in CAN FD (Controller Area Network Flexible Data-rate) systems, offering enhanced data transmission speeds and improved data integrity.
Key Features
- High-Speed CAN FD: Supports CAN FD for data rates up to 5 Mbps, making it suitable for high-speed data transmission requirements in modern vehicles.
- ISO 11898-2:2016 Compliant: Meets the latest CAN standards, ensuring compatibility and interoperability with other CAN FD devices.
- Low Power Mode: Equipped with a low-power mode that reduces power consumption when the network is idle, contributing to energy efficiency.
- Robust Design: Features protection against transients, improving resilience in harsh automotive environments.
- Bus Pins Protection: Offers protection for bus pins against transients in automotive environments, enhancing the reliability of the network communication.
Applications
The TJA1448BT/0Z is designed for a variety of applications within the automotive sector. It is particularly well-suited for:
- Advanced Driver-Assistance Systems (ADAS)
- In-vehicle networking and infotainment systems
- Powertrain and engine control modules
- Chassis and safety systems
Technical Specifications
Some technical specifications for the TJA1448BT/0Z include:
- Supply voltage range: 4.5 V to 5.5 V
- Operating temperature range: -40°C to +125°C
- Package: SOIC14
The TJA1448BT/0Z transceiver from NXP is a robust, high-speed communication solution that brings enhanced performance and reliability to automotive CAN networks. Its adherence to the latest standards and protective features make it an excellent choice for manufacturers looking to implement advanced networking capabilities in vehicles.