The NXP TJA1145T/FD is a state-of-the-art high-speed Controller Area Network (CAN) transceiver that has been meticulously designed to provide reliable communication in automotive and industrial applications. As a part of NXP's high-performance transceiver family, the TJA1145T/FD ensures robust data transmission and reception in environments that demand high-speed data exchange and utmost reliability.
Key Features
- Compliant with ISO 11898-2:2016 and ISO 11898-5:2007 standards.
- Supports CAN Flexible Data rates (CAN FD) for faster communication up to 5 Mbit/s.
- Low-power mode with wake-up capability via CAN bus to ensure reduced energy consumption.
- Remote wake-up functionality through a dedicated wake-up pattern to enhance network management.
- Transmit Data (TXD) dominant time-out function to prevent bus line blocking.
- Under-voltage detection and thermal protection for increased device reliability.
- Failure management for safe operation in the event of system faults.
Applications
The TJA1145T/FD is ideally suited for a wide range of applications within the automotive sector including powertrain systems, chassis and safety systems, body control modules, and gateway modules. Its robustness and high-speed capabilities also make it a perfect choice for industrial automation, where reliable communication is critical.
Technical Specifications
- Supply voltage range: 4.5 V to 5.5 V
- Operating temperature range: -40°C to +150°C
- Package: SOIC14 (Small Outline Integrated Circuit, 14 leads)
The TJA1145T/FD by NXP is a testament to the company's commitment to delivering high-quality components that meet the rigorous demands of today's advanced communication networks. With its advanced features and reliable performance, the TJA1145T/FD is an exceptional choice for developers and engineers looking to enhance the capabilities of their CAN-based systems.