EN
  • EN
  • DE

TJA1083TT

Part No TJA1083TT
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840299-TJA1083TT
Ultra Librarian 3D Model Ultra Librarian TJA1083TT CAD Model

Description

Product Overview: NXP TJA1083TT FlexRay Transceiver

The NXP TJA1083TT is a cutting-edge FlexRay transceiver designed for high-speed communication in automotive networking. This advanced product ensures reliable data exchange in the complex electronic systems found in modern vehicles. The TJA1083TT is a crucial component for applications requiring high data rates and fault-tolerant communication, making it an ideal choice for advanced driver-assistance systems (ADAS), powertrain applications, and in-vehicle networks.

Key Features

  • Compliance with FlexRay Protocol: The TJA1083TT adheres to FlexRay protocol specifications, ensuring compatibility with other FlexRay-compliant devices and seamless integration into automotive networks.
  • High-Speed Communication: This transceiver supports communication speeds up to 10 Mbps, enabling fast and efficient data transfer within the vehicle's electronic systems.
  • Low Power Mode: It features a low power mode that significantly reduces power consumption when the network is idle or in standby, contributing to the overall energy efficiency of the vehicle.
  • Thermal Protection: The device includes thermal protection mechanisms to prevent damage from overheating, ensuring long-term reliability and performance.
  • Error Management: With built-in error management capabilities, the TJA1083TT can detect and handle communication errors, improving the robustness of the network.

Applications

The TJA1083TT is suitable for a broad range of automotive applications, including:

  • Engine Control Units (ECUs)
  • Brake Control Systems
  • Steering Control Systems
  • Advanced Driver-Assistance Systems (ADAS)
  • On-board Infotainment Systems

Technical Specifications

Parameter Value Supply Voltage 6V to 27V Operating Temperature -40°C to +125°C Package 14-pin TSSOP Communication Speed Up to 10 Mbps

Overall, the NXP TJA1083TT FlexRay transceiver is a robust, high-performance solution that meets the stringent requirements of automotive network communication. Its advanced features and reliable operation make it a key component in the development of safer, more efficient vehicles.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2744 $58.9392
43+ $2.6865 $115.5195
67+ $2.6022 $174.3474
92+ $2.5191 $231.7572
119+ $2.4347 $289.7293
159+ $2.1830 $347.0970
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess