EN
  • EN
  • DE

TJA1054T/S900,512

Part No TJA1054T/S900,512
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC CAN TXRX FAULT-TOL 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Half
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 120119-TJA1054T/S900,512
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TJA1054T/S900,512 CAD Model

Description

The TJA1054T/S900,512 is a high-speed Controller Area Network (CAN) transceiver designed by NXP Semiconductors. This transceiver serves as an interface between the CAN protocol controller and the physical two-wire CAN bus. It is specifically designed to provide a robust communication link in harsh automotive and industrial environments.

The device is compliant with the ISO 11898 standard, which defines the data link layer and physical signaling for the CAN used in road vehicles. It operates at speeds of up to 1 Mbps and features a very low electromagnetic emission due to its integrated slope control function. The slope control function helps to reduce RFI and allows the user to set up the transceiver for different data rates or bus lengths.

The TJA1054T/S900,512 is a part of the third generation of CAN transceivers from NXP that offer improved passive behavior when the power supply is off, making the network energy-efficient and safer. Additionally, this transceiver supports a very low current standby mode with remote wake-up capability via the bus, which is essential for power-sensitive applications.

One of the key features of the TJA1054T/S900,512 transceiver is its thermal protection. The device is protected against overload conditions, it will not become destructively hot or cause the bus lines to be clamped to a low voltage. It also includes fail-safe features such as a transmitter with current-limiting and thermal shutdown, receiver with loss-of-ground and undervoltage detection, and an unpowered node or brown-out event will not disturb the CAN bus.

This transceiver comes in an SO14 (Small Outline Package with 14 leads) and is suitable for 24V systems. The TJA1054T/S900,512 is ideal for applications in automotive networks, industrial control systems, and any embedded system requiring a reliable CAN communication interface.

With its robust design and advanced features, the NXP TJA1054T/S900,512 transceiver is a solid choice for engineers looking to implement or maintain a CAN network in challenging environments.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess