EN
  • EN
  • DE

HMT41GR7AFR8C-PBTD

Part No HMT41GR7AFR8C-PBTD
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 1Gx72 ECC Reg/RDIMM 2Rx8 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948411-HMT41GR7AFR8C-PBTD
Series *
Ultra Librarian 3D Model Ultra Librarian HMT41GR7AFR8C-PBTD CAD Model

Description

The HMT41GR7AFR8C-PBTD is an 8GB DDR3 Registered ECC server memory module manufactured by Hynix Semiconductor. Designed for servers and workstations, it provides high capacity and reliable performance, essential for demanding applications.

Applications:

  • Servers
  • Workstations
  • High-Performance Computing
  • Data Centers

Features:

  • 8GB Capacity
  • DDR3 Technology
  • Registered ECC (Error-Correcting Code)
  • 1600MHz Clock Speed
  • 240-Pin DIMM
  • 1.5V Operating Voltage

Benefits:

  • Increased Capacity: With 8GB of memory, the module allows for running more applications and handling larger datasets simultaneously.
  • Enhanced Reliability: ECC functionality detects and corrects memory errors, preventing data corruption and system crashes.
  • Improved Performance: The 1600MHz clock speed allows for faster data transfer rates, improving overall system performance.
  • Increased Stability: The registered design enhances signal integrity, making the memory module more stable, especially in high-density configurations.
  • Reduced Downtime: ECC error correction minimizes the risk of system downtime due to memory-related issues, ensuring business continuity.

Technical Specifications:

This DDR3 Registered ECC DIMM features a 240-pin interface and operates at 1.5V, complying with JEDEC standards. The ECC functionality ensures that single-bit errors are detected and corrected, maintaining the integrity of the data stored in the memory. The registered design includes a register between the DRAM modules and the system's memory controller, buffering address and control signals and increasing the stability of the memory system, which is crucial in server environments. The module's timing parameters are optimized for server workloads, balancing performance and stability. It is designed for systems that require high levels of reliability and data integrity, such as financial institutions, scientific research facilities, and data centers. The 8GB capacity allows for handling larger datasets and running more complex applications, enhancing overall system responsiveness and productivity.

You May Also Be Interested in

Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess