The TJA1052T/2Y is a high-performance CAN (Controller Area Network) transceiver from NXP Semiconductors, designed to provide a reliable interface between a CAN protocol controller and the physical two-wire CAN bus. This device is specifically tailored for automotive applications and other industrial platforms where high-speed data communication is imperative. It is part of NXP's leading-edge high-speed CAN transceiver family and is compliant with the ISO 11898-2:2016 standard.
The TJA1052T/2Y supports the high-speed CAN (HS-CAN) communication protocol up to 1 Mbps. It features a very low current standby mode with bus wake-up capability, which is ideal for systems that require low power consumption in idle or sleep states. The transceiver's robust design also ensures electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection, which are crucial for maintaining the integrity of communications in noisy environments.
Key Features:
- ISO 11898-2:2016 Compliant: Ensures compatibility with the latest high-speed CAN standards.
- Low Power Mode: Features a low-current standby mode to conserve power when the network is idle.
- Automatic Wake-Up: The device can automatically wake up from standby mode upon detection of activity on the CAN bus.
- EMC and ESD Protection: Built-in mechanisms to protect against electromagnetic interference and electrostatic discharge.
- Bus Fault Protection: Capable of withstanding bus fault conditions, making it resilient in harsh environments.
- High Integration: Integrates many functions that reduce external component count and system complexity.
Applications:
The TJA1052T/2Y is suitable for a wide range of applications that require high-speed and reliable CAN communication. This includes but is not limited to automotive networks such as powertrain, chassis, and body control, as well as industrial automation systems, medical equipment, and heavy machinery.
Package and Availability:
The device is offered in an 8-pin SOIC package, which is widely used and suitable for standard PCB assembly processes. It is available for purchase through various electronic component distributors, ensuring easy accessibility for manufacturers and hobbyists alike.