EN
  • EN
  • DE

TJA1052IT/5Y

Part No TJA1052IT/5Y
Manufacturer NXP / Nexperia
Catalog Digital Isolators
Description DGTL ISOLATOR 5KV 2CH CAN 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Reel
Technology Capacitive Coupling
Type CAN
Isolated Power No
Number of Channels 1
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 20kV/μs
Data Rate 5Mbps
Supply Voltage (V) 3V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809002-TJA1052IT/5Y
Ultra Librarian 3D Model Ultra Librarian TJA1052IT/5Y CAD Model

Description

The TJA1052IT/5Y is a high-performance automotive transceiver from NXP Semiconductors, designed to interface with Controller Area Network (CAN) protocols in vehicular applications. This robust component is an integral part of modern automotive electronics, offering a reliable method for microcontrollers and devices to communicate within a vehicle without a host computer.

Key Features

  • High-Speed CAN Interface: The transceiver supports the ISO 11898-2:2016 standard, ensuring compatibility with up to 1 Mbit/s high-speed CAN networks.
  • Improved Electromagnetic Compatibility (EMC): With its advanced EMC performance, the TJA1052IT/5Y minimizes electromagnetic emissions and enhances immunity to interference, a critical aspect of automotive design.
  • Low Power Mode: An integrated low-power mode with remote wake-up capability allows for reduced power consumption during periods of inactivity, contributing to the overall energy efficiency of the vehicle's electronic system.
  • Fail-Safe Features: The device includes fail-safe features such as a thermal protection, under-voltage detection, and a silent mode in the event of failure, ensuring a high level of safety and reliability.
  • Bus Pins Protection: Bus pins are protected against transients in the automotive environment, which is essential for the longevity and durability of the transceiver in harsh conditions.

Applications

The TJA1052IT/5Y transceiver is ideal for a wide range of automotive applications, including:

  • Powertrain Systems
  • Chassis Control Modules
  • Body Control Modules
  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment Systems

Quality and Reliability

Manufactured by NXP, a leader in automotive semiconductors, the TJA1052IT/5Y is designed to meet the stringent requirements of the automotive industry. It is AEC-Q100 qualified, which ensures that the device meets the highest quality and reliability standards for automotive electronic components.

Package and Availability

The TJA1052IT/5Y is offered in an 8-pin SOIC package, making it suitable for compact PCB layouts. Its lead-free design aligns with current environmental standards, and the product is available for order through NXP's distribution channels.

You May Also Be Interested in

NOVOSENSE
2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Lowest to $1.1571
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $13.9383
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5624 $50.0616
22+ $4.5641 $100.4102
34+ $4.4214 $150.3276
47+ $4.2788 $201.1036
61+ $4.1362 $252.3082
81+ $3.7083 $300.3723
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess