The TJA1052IT/5 is a high-speed Controller Area Network (CAN) transceiver designed by NXP Semiconductors. This device provides an interface between a CAN protocol controller and the physical two-wire CAN bus. It is specifically designed to operate in the automotive industry's demanding applications, offering high-speed data communication with robust signal integrity.
Key Features:
- ISO 11898-2:2016 Compliant: The transceiver meets the latest CAN standard, ensuring reliable communication in automotive networks.
- High Electromagnetic Compatibility (EMC): With excellent EMC performance, the TJA1052IT/5 is well-suited for environments with high electrical noise.
- Low Power Mode: An integrated low-power mode significantly reduces current consumption when the CAN network is idle or in standby.
- Bus-Pin Protection: Enhanced features protect against transients in the automotive environment, improving system reliability.
- Fail-Safe Features: The device includes fail-safe features such as thermal protection, and an undervoltage detection to safeguard the transceiver and connected components.
Applications:
The TJA1052IT/5 is ideal for a range of automotive applications, such as:
- Powertrain systems
- Chassis control modules
- Advanced driver-assistance systems (ADAS)
- Body control modules
Technical Specifications:
Parameter
Value
Supply Voltage (V<sub>CC)
4.5V – 5.5V
Operating Temperature
-40°C to +150°C
Package
SOIC-8
Bus Fault Protection
±58V
Transmission Rate
Up to 1 Mbit/s
With its robust design and advanced features, the NXP TJA1052IT/5 is a reliable choice for any high-speed CAN application requiring a durable and efficient communication interface.