EN
  • EN
  • DE

TJA1051TK/3/1J

Part No TJA1051TK/3/1J
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8HVSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 1/1 Transceiver Half CANbus 8-HVSON (3x3)
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C
Mounting Surface Mount
Package 8-VDFN Exposed Pad
Case / Package 8-HVSON (3x3)
Family Name TJA1051
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-15202-2, 568-15202-1, 935303564118, TJA1051TK/3/1J-ND, 568-15202-6
Quantity per package 6000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936531-TJA1051TK/3/1J
Ultra Librarian 3D Model Ultra Librarian TJA1051TK/3/1J CAD Model

Description

NXP TJA1051TK/3/1J High-Speed CAN Transceiver

The TJA1051TK/3/1J is a high-speed Controller Area Network (CAN) transceiver designed by NXP Semiconductors. This transceiver serves as an interface between a CAN protocol controller and the physical two-wire CAN bus. It is specifically engineered to provide reliable communication at data rates up to 1 megabit per second (Mbps), making it an ideal choice for automotive and industrial networking applications where high data integrity and robustness are essential.

Key Features:

  • Improved Electromagnetic Compatibility (EMC): The TJA1051TK/3/1J offers excellent EMC performance, which is critical in the noisy environments where CAN networks often operate.
  • Low Power Consumption: It features a very low current standby mode with remote wake-up capability via the CAN bus, which helps reduce the overall power consumption of the system it's integrated into.
  • High-Speed Operation: Designed to support the CAN protocol version 2.0 part B, it allows for data transmission speeds up to 1 Mbps.
  • Transmit Data (TXD) Dominant Timeout: This safety feature prevents the bus lines from being driven to a permanent dominant state, thus ensuring network integrity.
  • Bus Pins Protection: The transceiver's bus pins are protected against transients in the automotive environment, providing a robust solution for in-vehicle networks.
  • Thermal Protection: It includes an integrated thermal protection which safeguards the device from overheating.

Applications:

The TJA1051TK/3/1J is widely used in a variety of applications, including:

  • Automotive networks such as body control modules, gateway modules, and powertrain applications.
  • Industrial automation systems where reliable communication between sensors, actuators, and controllers is needed.
  • Marine electronics for monitoring and control systems.

Package and Quality:

This transceiver is available in a leadless HVSON14 package, which is designed for space-constrained applications. The package also ensures a solid thermal connection to the printed circuit board (PCB), enhancing the thermal performance and reliability of the device. The TJA1051TK/3/1J is qualified according to AEC-Q100 standards, reflecting its suitability for automotive applications.

Overall, the NXP TJA1051TK/3/1J transceiver is a high-performance solution for any CAN-based network requiring high-speed data transfer, low power consumption, and robustness against harsh environmental conditions.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5506 $54.2710
80+ $1.2723 $101.7840
125+ $1.2326 $154.0750
170+ $1.1928 $202.7760
220+ $1.1530 $253.6600
295+ $1.0338 $304.9710
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,830 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess