NXP TJA1050T/VM,118 - High-Speed CAN Transceiver
The TJA1050T/VM,118 is a robust high-speed Controller Area Network (CAN) transceiver produced by NXP Semiconductors. This device serves as an interface between a CAN protocol controller and the physical two-wire CAN bus. It is designed to provide differential transmit capability to the bus and differential receive capability to a CAN controller under high-speed conditions.
With its advanced features, the TJA1050T/VM,118 is an essential component in automotive networking and is widely used for in-vehicle networks, industrial automation, and control systems. It ensures reliable communication in environments that are subject to high levels of electromagnetic interference (EMI) and electrical disturbances.
Key Features:
- High-Speed CAN Interface: Supports the ISO 11898 standard for high-speed (up to 1 Mbit/s) CAN operations.
- Low Power Mode: An integrated low-power mode results in reduced power consumption when the network is idle or in standby.
- Transmit Data (TXD) Dominant Timeout: Prevents the bus line from being driven to a permanent dominant state due to hardware failures.
- Differential Receiver with Wide Common-Mode Range: Ensures robust signal detection and provides tolerance to common-mode voltage variations.
- Thermal Protection: Incorporated thermal protection circuitry disables the transmitter in the event of excessive temperature conditions.
- Bus Pins Protection: Enhanced protection against transients for the bus pins.
The TJA1050T/VM,118 is housed in a compact SO8 package, making it suitable for space-constrained applications. It is fully compatible with the "ISO 11898-2:2003 High-speed medium access unit" specification and operates over a wide temperature range from -40°C to +125°C, which makes it reliable for use in harsh environments.
Overall, the TJA1050T/VM,118 from NXP is an excellent choice for designers looking to implement a CAN network with a focus on high-speed communication, reliability, and resilience against noise and electrical disturbances. Its features ensure that it is a go-to component for automotive and industrial applications requiring robust data communication capabilities.