The NXP TJA1049T/3/1Z is a high-speed CAN transceiver that serves as an interface between a Controller Area Network (CAN) protocol controller and the physical two-wire CAN bus. Designed to provide differential transmit and receive capability to (CAN) controller in automotive applications, this transceiver is an essential component for networking microcontrollers, sensors, and actuators within vehicles.
Key Features
- ISO 11898-2:2016 Compliance: The device adheres to the latest CAN standard, ensuring reliable communication at speeds up to 1 Mbps.
- Low Power Mode: An integrated low-power mode reduces power consumption when the network is idle, contributing to energy efficiency.
- Bus Fault Protection: Enhanced protection against transients on the CAN bus ensures robust performance in harsh automotive environments.
- Automatic Thermal Shutdown: Protects the device from damage due to excessive temperature.
- Differential Receiver with Wide Common-Mode Range: Enables reliable data reception across a broad range of common-mode voltages.
Applications
The TJA1049T/3/1Z is ideal for a variety of automotive applications, including:
- Powertrain Systems
- Chassis Control Modules
- Body Control Modules
- Advanced Driver Assistance Systems (ADAS)
- Infotainment Systems
Product Specifications
| Parameter |
Value |
| Supply Voltage Range |
4.5V to 5.5V |
| Standby Current |
Typ. 8 μA |
| Operating Temperature |
-40°C to +150°C |
| Package |
SOIC-14 |
With its robust design and advanced features, the NXP TJA1049T/3/1Z CAN transceiver is a reliable choice for automotive engineers seeking to ensure safe and efficient communication in vehicle networks.