EN
  • EN
  • DE
  • IT

TJA1041AT

Part No TJA1041AT
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description High speed CAN transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1267628-tja1041at
Manufacturer Homepage www.nxp.com
Family Name TJA1041A
Introduction Date September 29, 2003
ECCN 5A001.a.4
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TJA1041AT CAD Model

Description

The NXP TJA1041AT is a high-speed Controller Area Network (CAN) transceiver designed to provide an interface between a CAN protocol controller and the physical two-wire CAN bus. This transceiver is part of NXP's high-performance TJA1041A series, which is specifically tailored for automotive and industrial applications where robust communication is paramount.

Key Features

  • High-Speed CAN Interface: Supports the ISO 11898 standard for high-speed (up to 1 Mbit/s) CAN operations.
  • Improved Electromagnetic Compatibility (EMC): Features a low electromagnetic emission (EME) and high electromagnetic immunity (EMI), minimizing the risk of electrical interference with other onboard electronics.
  • Low Power Mode: With a very low current standby mode, the TJA1041AT is ideal for power-sensitive applications.
  • Differential Receiver with Wide Common-Mode Range: Ensures reliable data reception over a wide range of common-mode voltages, enhancing noise immunity.
  • Fail-Safe Features: Incorporates features such as thermal protection, short-circuit detection, and an undervoltage lockout to ensure the device's reliability and robustness.
  • Bus Pins Protected Against Transients: The CANH and CANL bus pins are protected against transients in the automotive environment, which ensures the transceiver's reliability in harsh conditions.

Applications

The NXP TJA1041AT is suitable for a variety of applications, especially within the automotive sector. These include:

  • In-vehicle networks
  • Body control modules
  • Powertrain applications
  • Advanced driver-assistance systems (ADAS)
  • Industrial automation systems

Package and Quality

The TJA1041AT comes in a small 14-pin SO package, making it suitable for space-constrained applications. It is designed to meet the stringent quality standards required for automotive applications, ensuring high reliability and performance under extreme conditions.

With its advanced features and robust design, the NXP TJA1041AT high-speed CAN transceiver stands as a superior solution for reliable data communication in critical automotive and industrial systems.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0468 $62.8080
135+ $0.8590 $115.9650
210+ $0.8321 $174.7410
290+ $0.8053 $233.5370
375+ $0.7785 $291.9375
500+ $0.6979 $348.9500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,513 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess