EN
  • EN
  • DE

TJA1040T/CM

Part No TJA1040T/CM
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description CAN 1MBd Standby 5V Automotive 8-Pin SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SOP-8
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 712552-TJA1040T/CM
Family Name TJA1040
Introduction Date November 08, 2000
ECCN 5A001.a.4
Country of Origin Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TJA1040T/CM CAD Model

Description

The TJA1040T/CM is a high-speed CAN (Controller Area Network) transceiver produced by NXP Semiconductors. It serves as an interface between a CAN protocol controller and the physical two-wire CAN bus. This transceiver is designed to provide reliable communication at data rates up to 1 megabit per second (Mbps), making it an ideal choice for automotive and industrial networking applications where robustness and high-speed data transfer are essential.

Key Features

  • High-Speed CAN Interface: Supports CAN protocols with data transmission speeds of up to 1 Mbps.
  • Differential Receiver: The TJA1040T/CM comes with a differential receiver that increases noise immunity and allows for reliable data transmission in harsh environments.
  • Low Power Mode: Features a very low current standby mode with remote wake-up capability, which is crucial for power-sensitive applications.
  • Thermal Protection: Integrated thermal protection disables the transmitter in case of excessive temperature, ensuring the device's longevity and reliability.
  • Bus Pins Protection: The transceiver's bus pins are protected against transients in the automotive environment, which is in accordance with ISO 7637-3.

Applications

The versatility of the TJA1040T/CM makes it suitable for a wide range of applications, including:

  • Automotive networks, such as body control modules, engine control units, and infotainment systems.
  • Industrial automation systems where robust communication is required.
  • Medical equipment that requires reliable data exchange.
  • Networking equipment for building automation and control.

Technical Specifications

Some of the technical specifications of the TJA1040T/CM include:

  • Supply voltage range: 4.75V to 5.25V
  • Operating temperature range: -40°C to +125°C
  • Package: SO8
  • Compliant with the ISO 11898 standard

Overall, the TJA1040T/CM from NXP is a robust and efficient solution for high-speed CAN communication, providing both reliability and flexibility for a multitude of electronic networking applications.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.1958
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8254 $53.6510
130+ $0.7732 $100.5160
205+ $0.7471 $153.1555
290+ $0.6948 $201.4920
375+ $0.6687 $250.7625
470+ $0.6426 $302.0220
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess