EN
  • EN
  • DE

TJA1040T/CM,118

Part No TJA1040T/CM,118
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description CAN Interface IC High-Speed CAN Transceiver with Standby Mode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Series TJA1040T
Type High Speed CAN Transceiver
Mounting Style SMD/SMT
Package / Case SOIC-8
Data Rate 1 Mb/s
Number of Drivers 1 Driver
Number of Receivers 1 Receiver
Supply Voltage - Min 4.75 V
Supply Voltage - Max 5.25 V
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 150 C
Operating Supply Current 50 mA
ESD Protection 6 kV
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Product CAN Transceivers
Brand NXP Semiconductors
Operating Supply Voltage 4.75 V to 5.25 V
Product Type CAN Interface IC
Standard Pack Qty 2500
Subcategory Interface ICs
Ultra Librarian 3D Model Ultra Librarian TJA1040T/CM,118 CAD Model

Description

The TJA1040T/CM,118 is a high-speed CAN (Controller Area Network) transceiver manufactured by NXP Semiconductors. It serves as an interface between a CAN protocol controller and the physical two-wire CAN bus. Designed for high-speed automotive networking applications, the TJA1040T/CM,118 is capable of transmitting and receiving at speeds of up to 1 Mbit/s, making it ideal for systems that require reliable and fast data communication.

Key Features

  • High-Speed CAN Interface: Supports the ISO 11898 standard for high-speed CAN applications, ensuring compatibility with up to 1 Mbit/s data transfer rates.
  • Differential Receiver: Incorporates a differential receiver with a wide common-mode range for improved signal detection and noise immunity.
  • Low Current Standby Mode: Features a very low current standby mode with a remote wake-up capability that is essential for power-sensitive applications.
  • Thermal Protection: Equipped with thermal protection against overload conditions, enhancing the reliability and longevity of the device.
  • Bus Pins Protection: Provides protection against transients in the automotive environment, safeguarding the bus pins from damage due to high-voltage spikes.

Applications

The TJA1040T/CM,118 is suitable for a range of automotive applications, including:

  • Engine management systems
  • Chassis control modules
  • Body control modules
  • Advanced driver assistance systems (ADAS)
  • Infotainment and telematics systems

Product Specifications

The TJA1040T/CM,118 comes in an 8-pin SOIC package, which is widely used in the industry and known for its compact size and ease of integration into various electronic assemblies. The device operates over a wide supply voltage range and is characterized by its low electromagnetic emissions and high immunity against electromagnetic interference, meeting stringent automotive requirements.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the TJA1040T/CM,118 is no exception. It is designed to meet the rigorous standards of the automotive industry, ensuring high reliability and performance under harsh operating conditions. With its advanced features and robust design, the TJA1040T/CM,118 is a top choice for developers looking to implement a high-speed CAN network in their automotive applications.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8554 $51.3240
125+ $0.8013 $100.1625
195+ $0.7742 $150.9690
280+ $0.7201 $201.6280
365+ $0.6930 $252.9450
455+ $0.6659 $302.9845
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess