EN
  • EN
  • DE

TJA1028TK/5V0/10,1

Part No TJA1028TK/5V0/10,1
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Type Transceiver
Protocol LINbus
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 200 mV
Voltage - Supply 4.9V ~ 5.1V
Temperature Range - Operating -40°C ~ 150°C
Mounting SMD (SMT)
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-HVSON (3x3)
Base Product Number TJA1028
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935288959118
Standard Package 6,000
Win Source Part Number 1099377-TJA1028TK/5V0/10,1
Ultra Librarian 3D Model Ultra Librarian TJA1028TK/5V0/10,1 CAD Model

Description

The NXP TJA1028TK/5V0/10,1 is a high-performance LIN (Local Interconnect Network) transceiver designed to facilitate reliable communication in automotive and industrial applications. As part of NXP's reputable line of networking solutions, this transceiver integrates a LIN 2.2a/SAE J2602 transceiver with a voltage regulator. The product is engineered to provide a robust interface between the LIN master/slave protocol controller and the physical bus in a LIN network.

Key Features

  • Integrated Voltage Regulator: The device includes a 5V voltage regulator with a 70 mA current supply capability, suitable for powering an external microcontroller or other peripheral devices.
  • Exceptional EMC Performance: Designed for excellent electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance, this transceiver ensures reliable operation even in harsh electrical environments.
  • Low-power Mode: The TJA1028TK/5V0/10,1 features a low-power sleep mode to minimize the power consumption when the network is inactive, making it ideal for battery-operated systems.
  • Wake-up Functionality: It can be woken up from sleep mode via the LIN bus or via an external wake-up signal, allowing for flexible control over power management.
  • Thermal Protection: The device is equipped with thermal protection to safeguard against overheating, enhancing the longevity and reliability of the system.
  • Bus Pins Protected: The LIN bus pins are protected against transients in the automotive environment, providing additional durability and stability to the communication network.

Applications

The NXP TJA1028TK/5V0/10,1 is tailored for use in a variety of applications where a LIN bus interface is required. It is particularly well-suited for automotive networks such as mirror control, window lift, seat control, sensor interfaces, and various other in-vehicle networks. Additionally, its robust design makes it a good fit for industrial automation systems that require reliable low-speed data communication.

Product Specifications

Parameter Value
Supply Voltage (Vbat) 5.5 V to 27 V
Regulated Output Voltage (Vreg) 5 V ±2%
Operating Temperature Range -40°C to +125°C
Package SO8
Standards Compliance LIN 2.2a, SAE J2602

You May Also Be Interested in

Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.9422 $99.8844
3+ $40.9782 $122.9346
5+ $39.6974 $198.4870
7+ $38.4165 $268.9155
8+ $37.1367 $297.0936
11+ $33.2952 $366.2472
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess