EN
  • EN
  • DE

TJA1020T/S490

Part No TJA1020T/S490
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description 1/1 Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer NXP
Win Source Part Number 217094-TJA1020T/S490
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TJA1020T/S490 CAD Model

Description

Product Overview: TJA1020T/S490 - LIN Transceiver from NXP

The TJA1020T/S490 is a high-performance LIN (Local Interconnect Network) transceiver produced by NXP Semiconductors, designed to interface between a LIN master/slave protocol controller and the physical bus in a LIN network application. This robust transceiver is compliant with the LIN 2.x, SAE J2602, and ISO 17987-4 standards, ensuring interoperability with a wide range of LIN-compliant devices.

Key Features

  • Interface Compliance: Fully compatible with LIN 2.x and SAE J2602 specifications, as well as backward compatibility with LIN 2.0, 1.3, and 1.2.
  • Bus Pins Protection: Enhanced with robust ESD protection on the bus pins, safeguarding the device against electrostatic discharge events.
  • Low Power Mode: Integrated with a sleep mode feature, reducing the current consumption to a minimum when the network is inactive, making it ideal for battery-operated systems.
  • Wake-Up Functionality: Capable of local and remote wake-up signaling, ensuring that the network can be activated on-demand.
  • Thermal Protection: Equipped with thermal protection that disables the transmitter in the event of a temperature overload, thereby protecting the device from damage.

Applications

The TJA1020T/S490 is suitable for a variety of applications in the automotive sector, where a reliable and low-cost communication network is essential. Typical applications include:

  • Body control modules
  • Door modules
  • Seat control
  • Climate control
  • Lighting control
  • Sensor interfaces

Technical Specifications

This device operates over a wide supply voltage range and is designed to withstand the harsh conditions commonly found in automotive environments. The TJA1020T/S490 comes in an SO8 package, which is widely accepted for surface-mounted designs. Its small footprint and low external component count make it an efficient solution for space-constrained applications.

Ordering Information

The part number TJA1020T/S490 is available for order, ensuring that designers and manufacturers can incorporate this transceiver into their LIN network designs with confidence in its performance and reliability. For detailed information, including pricing and availability, please refer to NXP's official website or contact their sales department.

You May Also Be Interested in

Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess