EN
  • EN
  • DE

TFF11096HN/N1,118

Part No TFF11096HN/N1,118
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Application Specific
Description IC FREQUENCY GENERATOR 24HVQFN / Ku band VSAT applications IC 9.72GHz 1 Output 24-HVQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Application Specific
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
PLL Yes
Main Purpose Ku band VSAT applications
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 9.72GHz
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-HVQFN (4x4)
Base Product Number TFF110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935289285118,TFF11096HN/N1118
Standard Package 6,000
Win Source Part Number 1173984-TFF11096HN/N1,118
Ultra Librarian 3D Model Ultra Librarian TFF11096HN/N1,118 CAD Model

Description

Introducing the TFF11096HN/N1,118 from NXP Semiconductors

Discover the cutting-edge TFF11096HN/N1,118, a high-performance RF power transistor designed and manufactured by NXP Semiconductors, a leader in the industry. This robust component is engineered to deliver exceptional quality and reliability for a range of radio frequency applications. With its advanced technology, the TFF11096HN/N1,118 is an ideal choice for professionals seeking to enhance their RF solutions.

Key Features

  • High Power: The TFF11096HN/N1,118 is capable of delivering a high output power, making it suitable for demanding applications that require strong signal amplification.
  • Wide Frequency Range: This transistor operates over a broad frequency range, ensuring versatility and compatibility with various RF systems.
  • Efficiency: Designed with efficiency in mind, it ensures optimal performance while minimizing power loss, leading to cost-effective and energy-saving operation.
  • Thermal Performance: Its superior thermal management capabilities ensure reliable performance even under high-temperature conditions, extending the product's lifespan.
  • Durability: The TFF11096HN/N1,118 is built to withstand the rigors of intense RF applications, ensuring long-term durability and stable operation.

Applications

The TFF11096HN/N1,118 is suited for a wide array of applications, including but not limited to:

  • Base station transmitters for cellular and mobile networks
  • Broadcast transmitters for radio and television
  • Professional RF power amplifiers
  • Industrial, scientific, and medical (ISM) applications
  • Aerospace and defense communication systems

Quality and Support

NXP Semiconductors is committed to providing high-quality products and the TFF11096HN/N1,118 is no exception. It is manufactured under stringent quality control standards, ensuring that each unit meets the rigorous requirements of RF applications. Additionally, NXP offers comprehensive technical support and documentation, making integration and troubleshooting a hassle-free process for engineers and product developers.

With its outstanding performance, reliability, and versatility, the TFF11096HN/N1,118 from NXP Semiconductors stands as a top-tier component for any RF power amplification needs. Its integration into your system promises to deliver the results you expect from a leading semiconductor manufacturer.

You May Also Be Interested in

Diodes Incorporated
PCIE 3.0 AND ETHERNET CLOCK GENE
Lowest to $3.7836
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Skyworks Solutions Inc.
4-OUTPUT, ANY FREQUENCY(<200MHZ)
Need more? Email Us
Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Need more? Email Us
Renesas Electronics America
IC BUFFER 2OUTPUT 1.5V 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
IC FREQ GEN 200MHZ CLK 56-SSOP
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Renesas Electronics America
MOD SMU IEEE 1588 ETH 72VFQFPN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess