EN
  • EN
  • DE

TFA9891UK

Part No TFA9891UK
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1730+
Reference case BGA
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 716645-TFA9891UK
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TFA9891UK CAD Model

Description

The NXP TFA9891UK is a high-efficiency, high-performance speaker amplifier designed to deliver exceptional sound quality to mobile devices. As a part of NXP's audio solutions, this compact yet powerful integrated circuit is specifically engineered to enhance the audio experience in smartphones, tablets, and other portable electronics where space is at a premium and power efficiency is crucial.

Key Features

  • High-Efficiency Class-D Operation: The TFA9891UK operates as a Class-D amplifier, ensuring minimal power loss and heat generation. This makes it ideal for battery-powered devices, where power conservation is essential.
  • Advanced Speaker Boost Technology: With NXP's proprietary Speaker Boost technology, the TFA9891UK can drive speakers to deliver louder and clearer audio without damaging the speaker elements. This smart algorithm also helps to prevent speaker distortion, even at high volumes.
  • Multi-Band Dynamic Range Compression: This feature enables the TFA9891UK to provide consistent sound quality at different volume levels, ensuring that quiet sounds are audible while preventing loud sounds from becoming uncomfortable or distorted.
  • Integrated DSP: The built-in digital signal processor (DSP) allows for sophisticated audio processing and optimization, enabling manufacturers to fine-tune audio performance to match specific speaker characteristics or user preferences.
  • Small Footprint: The compact design of the TFA9891UK makes it easy to integrate into the tight confines of modern portable electronics without compromising on audio quality or power output.

Applications

The versatility of the TFA9891UK allows it to be used across a wide range of applications. Primarily, it is suited for portable devices that demand high-quality audio output, such as:

  • Smartphones
  • Tablets
  • Wireless speakers
  • Portable media players
  • Laptop computers

In conclusion, the NXP TFA9891UK speaker amplifier is a cutting-edge solution for any device manufacturer looking to provide superior audio experiences in their products. Its combination of high efficiency, powerful output, and advanced features makes it an ideal choice for the next generation of portable audio devices.

You May Also Be Interested in

Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5980 $58.7940
8+ $16.0799 $128.6392
12+ $15.5775 $186.9300
16+ $15.0751 $241.2016
20+ $14.5726 $291.4520
27+ $13.0654 $352.7658
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess