EN
  • EN
  • DE

74FST3257DTR2

Part No 74FST3257DTR2
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Quad 2:1 Multiplexer/ Demultiplexer Bus Switch | IC MUX/DEMUX QUAD 2:1 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number 74FST3257
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1131431-74FST3257DTR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74FST3257DTR2 CAD Model

Description

ON Semiconductor 74FST3257DTR2 Quad 2:1 Multiplexer/Demultiplexer

The ON Semiconductor 74FST3257DTR2 is a high-performance, quad 2:1 multiplexer/demultiplexer designed to meet the needs of high-speed data routing and signal switching within your electronic circuits. This versatile component is part of ON Semiconductor's extensive FST (Fast Switching Technology) family, known for its reliability and efficiency in various applications.

Constructed with advanced CMOS technology, the 74FST3257DTR2 offers a perfect balance between low power consumption and high-speed operation, making it an ideal choice for power-sensitive designs. Its bidirectional switches allow for flexible routing of data, with each multiplexer/demultiplexer capable of operating as either a dual 2:1 multiplexer or a single 1:2 demultiplexer. This functionality is particularly useful in applications requiring the distribution or collection of digital signals, such as in telecommunications, networking, and computing systems.

The device features a wide operating voltage range of 4.5V to 5.5V, which allows it to seamlessly integrate into 5V systems. Additionally, the 74FST3257DTR2 provides low On Resistance, typically around 5 ohms, ensuring minimal signal distortion and attenuation. The device's high bandwidth capability enables it to support high-speed data transfer rates that are essential for modern digital communication protocols.

Designed with a focus on ease of use, the 74FST3257DTR2 includes control inputs compatible with TTL (Transistor-Transistor Logic) levels, allowing it to interface with a broad range of logic families. Furthermore, the device is equipped with over-voltage tolerant inputs and outputs, which provide added protection against unexpected voltage spikes that could potentially damage the component.

The 74FST3257DTR2 is delivered in a TSSOP-16 (Thin Shrink Small Outline Package) form factor, which is suitable for space-constrained applications. Its surface-mount design enables a compact PCB layout, contributing to overall system miniaturization. Whether you're designing a complex data switch, a signal router, or simply need a reliable multiplexer/demultiplexer, the ON Semiconductor 74FST3257DTR2 is a smart choice for ensuring robust and efficient operation in your electronic designs.

For detailed specifications, application notes, and support resources, please refer to the ON Semiconductor website or contact their technical support team for further assistance.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3206 $59.7708
43+ $2.7246 $117.1578
66+ $2.6392 $174.1872
91+ $2.5549 $232.4959
117+ $2.4694 $288.9198
157+ $2.2141 $347.6137
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess