EN
  • EN
  • DE

TFA9890C

Part No TFA9890C
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099122-TFA9890C
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TFA9890C CAD Model

Description

NXP TFA9890C High-Efficiency Class-D Audio Amplifier

The NXP TFA9890C is a state-of-the-art Class-D audio amplifier that is designed to deliver high-quality sound with exceptional efficiency. This innovative audio solution is part of NXP's acclaimed audio amplifier range, which is renowned for providing superior audio performance for a wide array of applications.

With its advanced features and compact footprint, the TFA9890C is an ideal choice for mobile devices, such as smartphones, tablets, and laptops, where space is at a premium and battery life is of utmost importance. The amplifier integrates NXP's leading-edge technologies, including a sophisticated speaker boost and protection algorithm, to ensure that it can drive speakers to their maximum potential while safeguarding them from damage due to excessive power or excursion.

Key Features:

  • High Efficiency: The TFA9890C operates with high efficiency, which not only reduces power consumption but also minimizes heat generation, making it suitable for compact electronic devices.
  • Speaker Protection: NXP's advanced speaker protection algorithms prevent damage to the speaker by monitoring temperature and excursion, ensuring long-term reliability.
  • Powerful Output: Despite its small size, the TFA9890C can deliver a robust audio output, providing a rich and immersive listening experience.
  • Integrated DSP: An integrated digital signal processor (DSP) allows for fine-tuning of the audio signal, enabling manufacturers to optimize sound quality for specific speaker configurations.

The TFA9890C also features an I2S digital input interface, which simplifies the connection to digital audio sources. Additionally, it supports a wide range of supply voltages, making it versatile for use in various electronic devices. Its ability to provide high-quality sound without compromising battery life makes the TFA9890C a top choice for designers looking to enhance the audio experience in portable applications.

Overall, the NXP TFA9890C exemplifies cutting-edge audio amplification technology, offering manufacturers a powerful, efficient, and reliable solution to elevate the audio experience in their products.

You May Also Be Interested in

Lucent
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess