EN
  • EN
  • DE

TFA9882UK/N2Z

Part No TFA9882UK/N2Z
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D MONO 3.4W 9WLCSP / Amplifier IC 1-Channel (Mono) Class D 9-WLCSP (1.5x1.28)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 3.4W x 1 @ 4Ohm
Voltage - Supply 2.5V ~ 5.5V
Features Depop, I²S, Mute, Overvoltage, Short-Circuit, Thermal Protection, Undervoltage
Mounting SMD (SMT)
Supplier Device Package 9-WLCSP (1.5x1.28)
Package / Case 9-UFBGA, WLCSP
Base Product Number TFA988
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 935304327062,568-15395-6,TFA9882UK/N2Z-ND,568-15395-2,568-15395-1
Standard Package 4,000
Win Source Part Number 962737-TFA9882UK/N2Z
Ultra Librarian 3D Model Ultra Librarian TFA9882UK/N2Z CAD Model

Description

Introducing the TFA9882UK/N2Z Audio Amplifier by NXP

The TFA9882UK/N2Z is a high-efficiency audio amplifier from the renowned semiconductor manufacturer, NXP Semiconductors. This cutting-edge component is designed to deliver superior audio quality with minimal power consumption, making it an ideal choice for portable audio applications where battery life and sound performance are of paramount importance.

The TFA9882UK/N2Z is part of NXP's highly acclaimed audio amplifier product line and incorporates advanced features such as integrated DSP processing, which allows for sophisticated audio processing and optimization. The device supports various audio formats and provides an exceptional audio experience with its high Signal-to-Noise Ratio (SNR) and low Total Harmonic Distortion (THD).

Key Features and Benefits:

  • High Efficiency: The amplifier operates with high efficiency, which not only conserves energy but also reduces heat dissipation, enhancing the overall reliability and lifespan of the product.
  • Integrated DSP: With its built-in digital signal processor, the TFA9882UK/N2Z offers advanced audio processing capabilities, such as dynamic range compression, equalization, and bass enhancement.
  • Output Power: It delivers impressive output power despite its compact size, ensuring loud and clear sound reproduction without compromising on quality.
  • Flexibility: The device is designed to be flexible in application, supporting a wide range of speaker impedances, which makes it adaptable to different audio system configurations.
  • Robust Protection: The TFA9882UK/N2Z comes with various protection features, including over-temperature, over-voltage, and short-circuit protection, safeguarding the amplifier and the overall audio system from potential damage.

Whether it's for smartphones, tablets, wireless speakers, or other portable audio devices, the TFA9882UK/N2Z is engineered to provide a premium audio experience. Its small footprint, combined with its powerful performance and energy efficiency, makes it a top choice for designers looking to enhance the audio quality of their products without compromising on design or battery life.

With the TFA9882UK/N2Z, NXP continues to demonstrate its commitment to innovation in the audio technology space, offering solutions that meet the demands of modern consumers for high-quality sound on the go.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess