The NXP TFA9879HN/N1,157 is a high-efficiency, filter-free class-D audio amplifier that is designed to deliver a superior audio experience. This compact yet powerful integrated circuit (IC) is ideal for a wide range of portable applications, where space is at a premium and power efficiency is crucial.
Key Features
- Output Power: The TFA9879HN/N1,157 can drive 3.2 W into a 4 Ohm load at a 5V supply, making it suitable for high-quality sound output in portable devices.
- High Efficiency: With its class-D operation, it offers more than 90% efficiency, reducing heat dissipation and extending battery life in portable applications.
- No External Filter Required: The filter-free design means fewer external components are needed, simplifying the design and reducing overall system cost.
- Advanced Protection: The IC includes various protection features such as overtemperature protection, short-circuit protection, and undervoltage lockout, ensuring reliability and longevity.
- Dynamic Range Compression (DRC): This feature limits the dynamic range of the output signal, which can prevent speaker damage at high volumes and improve sound quality at low volumes.
- Digital Input: It accepts digital I2S input, which reduces signal degradation from the source and simplifies the signal chain.
Applications
The TFA9879HN/N1,157 is particularly well-suited for portable applications where space and power efficiency are critical. These include:
- Mobile phones and tablets
- Wireless speakers and Bluetooth audio systems
- Portable gaming devices
- Personal media players
- Notebook and laptop computers
Technical Specifications
| Parameter |
Value |
| Supply Voltage (VDD) |
2.8V to 5.5V |
| Output Power |
3.2W (4 Ohm load, 5V supply) |
| Efficiency |
>90% |
| THD+N |
<0.1% (1W, 1kHz, 4 Ohm) |
| Package |
HVQFN |
With its robust feature set and impressive specifications, the NXP TFA9879HN/N1,157 is an excellent choice for designers looking to enhance the audio capabilities of their portable electronic devices.