EN
  • EN
  • DE

TFA9874DUK/N1Z

Part No TFA9874DUK/N1Z
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description 3.6W/8OHM PDM I/O SPEAKER DRIVER / Amplifier IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr NXP
Package Tape & Reel
Product Status Active
Base Product Number TFA9874
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 936389-TFA9874DUK/N1Z
Ultra Librarian 3D Model Ultra Librarian TFA9874DUK/N1Z CAD Model

Description

The NXP TFA9874DUK/N1Z is a cutting-edge, high-efficiency Class-D audio amplifier designed to deliver exceptional sound quality with minimal power consumption. This innovative component is part of NXP's acclaimed audio amplifier portfolio and is specifically engineered to meet the rigorous demands of modern audio applications.

Key Features

  • High-Efficiency Class-D Operation: The TFA9874DUK/N1Z operates with high efficiency, which ensures that it generates less heat and conserves power, making it ideal for battery-powered devices.
  • Advanced Sound Processing: Equipped with sophisticated sound processing capabilities, the amplifier provides clear and powerful audio output, enhancing the listening experience for a wide range of multimedia applications.
  • Compact Footprint: The small form factor of the TFA9874DUK/N1Z makes it a perfect choice for space-constrained applications, without compromising on performance.
  • Multi-Channel Support: This amplifier supports multiple audio channels, enabling it to drive stereo sound systems or multiple speakers in a surround sound setup.
  • Robust Protection Features: With built-in protection mechanisms against over-temperature, short-circuit, and under-voltage conditions, the TFA9874DUK/N1Z ensures reliable and safe operation under various circumstances.

Applications

The TFA9874DUK/N1Z is versatile and can be used in a range of applications, including:

  • Portable and wireless speakers
  • Smartphones and tablets
  • Home theater systems
  • TV soundbars
  • Automotive audio systems

Technical Specifications

  • Supply Voltage: 3.6V (typical)
  • Output Power: 5.7W (typical) at 4.5V
  • Audio Channels: 2 (stereo)
  • THD+N: 0.1% (typical at 1W)
  • Efficiency: >90% (at full power)

Whether you're designing a state-of-the-art home entertainment system or a portable audio solution, the NXP TFA9874DUK/N1Z offers the perfect blend of power, efficiency, and audio quality. Its robust design and advanced features make it a top choice for audio engineers and product designers looking for a reliable audio amplification solution.

You May Also Be Interested in

National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6939 $50.8170
75+ $1.3899 $104.2425
115+ $1.3465 $154.8475
155+ $1.3030 $201.9650
200+ $1.2596 $251.9200
270+ $1.1293 $304.9110
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,410 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess