EN
  • EN
  • DE

TFA9874BUK/N1AZ

Part No TFA9874BUK/N1AZ
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description 3.6W/8Ohm Pdm I/o Speaker Driver Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 967754-TFA9874BUK/N1AZ
Categories Linear - Amplifiers - Audio
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TFA9874BUK/N1AZ CAD Model

Description

Introducing the TFA9874BUK/N1AZ from NXP

The TFA9874BUK/N1AZ is a state-of-the-art audio solution from NXP Semiconductors, designed to deliver high-quality sound with exceptional clarity and depth. This advanced audio amplifier integrates NXP's leading-edge technologies to provide an immersive audio experience for a wide range of applications.

Key Features:

  • High-Efficiency Class-D Amplifier: The TFA9874BUK/N1AZ features a high-efficiency class-D amplifier that ensures minimal power loss and heat generation, making it ideal for portable and space-constrained applications.
  • Integrated DSP: Equipped with a powerful Digital Signal Processor (DSP), this product allows for sophisticated audio processing and optimization, enabling features such as dynamic range compression, equalization, and advanced bass management.
  • Multi-Channel Output: With its multi-channel output capability, the TFA9874BUK/N1AZ can drive multiple speakers, providing a rich and expansive soundstage for an enhanced listening experience.
  • Robust Protection Features: The device includes various protection features such as over-temperature protection, short-circuit protection, and under-voltage lockout, ensuring reliability and longevity of the audio system.

Applications:

The versatility of the TFA9874BUK/N1AZ makes it suitable for a diverse array of applications. It is an excellent choice for:

  • Smartphones and Tablets
  • Wireless Speakers
  • Portable Media Players
  • Home Theater Systems
  • TV Soundbars

Technical Specifications:

The TFA9874BUK/N1AZ operates over a wide power supply range and is designed to work seamlessly with most audio sources. Technical specifications include a high signal-to-noise ratio (SNR), low total harmonic distortion (THD), and support for various audio formats.

For manufacturers and audio enthusiasts looking for an audio amplifier that doesn't compromise on performance or efficiency, the TFA9874BUK/N1AZ from NXP is an ideal solution. Its cutting-edge features and robust design ensure that it meets the most demanding audio requirements, delivering an unparalleled audio experience.

You May Also Be Interested in

Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess