EN
  • EN
  • DE

TFA9841J/N1,112

Part No TFA9841J/N1,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 7.5W MONO 9SIL / Audio Amp Speaker 1-CH Mono 7.5W Class-AB 9-Pin DBS9P Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 7.5W x 1 @ 4 Ohm
Operating Supply Voltage 9 V ~ 26 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Style Through Hole
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 9-PDBS-EP
Package 9-SIP Exposed Tab, Formed Leads
Win Source Part Number 796683-TFA9841J/N1,112
Popularity Medium
Supply and Demand Status Limited
Family Name TFA9841
Introduction Date February 06, 2004
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TFA9841J/N1,112 CAD Model

Description

Product Overview: TFA9841J/N1,112

The TFA9841J/N1,112 is a high-performance audio amplifier IC developed by NXP Semiconductors, a leading technology company known for its innovative solutions in the electronics space. This integrated circuit is designed to deliver exceptional sound quality with high power efficiency, making it an ideal choice for a wide range of audio applications.

Key Features

  • High-Efficiency Class-D Operation: The TFA9841J/N1,112 operates as a Class-D amplifier, ensuring high power efficiency and reduced heat dissipation, which is crucial for maintaining the longevity of the device.
  • Output Power: It is capable of delivering up to 12 W of output power, providing ample volume for various audio playback scenarios without compromising on sound clarity.
  • Audio Quality: With its advanced modulation techniques, the TFA9841J/N1,112 offers excellent audio performance, including low THD (Total Harmonic Distortion) and high Signal-to-Noise Ratio (SNR), resulting in a clear and precise audio output.
  • Multi-channel Support: This IC supports multiple audio channels, allowing for versatile audio system configurations and immersive sound experiences.
  • Robust Protection Features: It includes various protection features such as overtemperature, short-circuit, and under-voltage protection, ensuring the device's reliability and safety under different operating conditions.

Applications

The TFA9841J/N1,112 is suitable for a variety of audio applications, including but not limited to:

  • Wireless speakers and soundbars
  • Home theater systems
  • TV audio systems
  • Portable audio devices
  • Active speaker systems

Technical Specifications

Some of the technical specifications for the TFA9841J/N1,112 include:

  • Supply Voltage: Typically 18 V
  • Operating Temperature: -40°C to +85°C
  • Package: HSOP24

With its combination of power, efficiency, and audio fidelity, the TFA9841J/N1,112 by NXP Semiconductors stands out as a top-tier audio amplification solution for both consumer and professional audio products.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1498 $51.4980
24+ $4.2255 $101.4120
37+ $4.0935 $151.4595
51+ $3.9614 $202.0314
66+ $3.8294 $252.7404
88+ $3.4332 $302.1216
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,869 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess