EN
  • EN
  • DE

SY100S838LZI-TR

Part No SY100S838LZI-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Type Clock Generator
PLL No
Input ECL, PECL
Output Clock
Number of Circuits 1
Frequency - Max 1GHz
Divider/Multiplier Yes/No
Voltage - Supply 3V ~ 3.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SY100S838
Other Names SY100S838LZI TR,SY100S838LZI TR,SY100S838LZITR,SY100S838LZITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269719-SY100S838LZI-TR
Ultra Librarian 3D Model Ultra Librarian SY100S838LZI-TR CAD Model

Description

The SY100S838LZI-TR is a state-of-the-art integrated circuit from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance component is part of the SY100S838 series and is designed to meet the rigorous demands of modern electronic systems.

Key Features

  • High-Speed Operation: The SY100S838LZI-TR boasts impressive speed specifications, making it ideal for high-frequency applications.
  • Low Power Consumption: Despite its high-speed capabilities, this IC is engineered to consume minimal power, enhancing its suitability for power-sensitive designs.
  • Temperature Range: It is designed to operate over an extended temperature range, ensuring reliability and performance under various environmental conditions.
  • Package: The component comes in a compact package, saving valuable board space and making it a versatile choice for space-constrained applications.

Applications

The SY100S838LZI-TR is ideally suited for a wide array of applications, ranging from telecommunications and data communications systems to test and measurement equipment. Its high-speed characteristics also make it a perfect fit for advanced computing and networking systems where rapid data processing is crucial.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SY100S838LZI-TR is no exception. It is manufactured to the highest standards, ensuring that it meets the stringent requirements of industrial and commercial applications. The device is also RoHS compliant, reflecting Microchip's dedication to environmental responsibility.

Technical Support and Availability

Customers can rely on Microchip's global support network for assistance with the SY100S838LZI-TR. With technical support and comprehensive documentation available, integrating this IC into your design is streamlined and hassle-free. Availability is backed by Microchip's robust supply chain, ensuring timely delivery for your production needs.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess