EN
  • EN
  • DE

TEF6635HW/V105/S1,

Part No TEF6635HW/V105/S1,
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description IC DGTL TIMER 1CHIP 100HTQFP / * RF Receiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr NXP
Series *
Package Tray
Product Status Obsolete
Base Product Number TEF663
Standard Package 450 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 936370-TEF6635HW/V105/S1,
Ultra Librarian 3D Model Ultra Librarian TEF6635HW/V105/S1, CAD Model

Description

The TEF6635HW/V105/S1 is a cutting-edge car radio integrated circuit brought to you by NXP Semiconductors, a leader in automotive technology. This product stands at the forefront of NXP's car entertainment solutions, offering an exceptional combination of features that enhance the in-vehicle audio experience. Designed with a commitment to quality and performance, the TEF6635HW/V105/S1 is the ideal choice for automotive manufacturers and aftermarket audio system designers.

Advanced Features

  • High-Quality Sound: The TEF6635HW/V105/S1 is equipped with sophisticated signal processing capabilities that ensure crystal-clear sound quality, reducing noise and distortion for an immersive listening experience.
  • Multi-Band Radio Support: This IC supports AM, FM, and various digital radio standards, enabling it to deliver a wide range of radio programming with exceptional reception and tuning accuracy.
  • Integrated DSP: An integrated digital signal processor (DSP) allows for advanced audio processing and customization, catering to the acoustics of different car interiors and listener preferences.
  • Connectivity: With built-in support for external inputs and outputs, the TEF6635HW/V105/S1 can easily interface with other in-car systems, including navigation, hands-free calling, and external media players.

Robust and Reliable

The TEF6635HW/V105/S1 is engineered to meet the rigorous demands of the automotive environment. It is built to withstand extreme temperatures and vibrations, ensuring consistent performance and longevity. With NXP's commitment to automotive-grade quality, this product is a reliable choice for any vehicle audio system.

Easy Integration

Thanks to its compact design and flexible interface options, the TEF6635HW/V105/S1 can be seamlessly integrated into a variety of car audio systems, from standard factory installations to high-end custom setups. Its scalability and software support make it a versatile solution for the evolving automotive audio market.

Environmental Responsibility

NXP is dedicated to environmental sustainability, and the TEF6635HW/V105/S1 is designed with eco-friendly practices in mind. It complies with international standards for energy efficiency and hazardous substances, contributing to a greener planet.

Whether you're an automaker, an audio system manufacturer, or a car enthusiast looking for the ultimate in sound quality and reliability, the TEF6635HW/V105/S1 from NXP is your top-tier choice for a superior in-car audio experience.

You May Also Be Interested in

U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ / MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm
Lowest to $8.9612
Linx Technologies Inc.
RF RX GNSS 1.575/1.602GHZ MODULE / GM RF Receiver GNSS, GPS 1.575GHz, 1.602GHz -161dB PCB, Surface Mount Module
Need more? Email Us
Microchip Technology
RF RECEIVER AM/FM 48QFN / - RF Receiver AM, FM AM, FM, WB PCB, Surface Mount 48-QFN (7x7)
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
STMicroelectronics
RF RCVR GNSS/GPS 1.575GHZ 18LCC / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.575GHz -163dBm 18-LCC (9.7x10.1)
Lowest to $26.5580
Analog Devices Inc.
RF Receiver Universal GPS Receiver
Lowest to $16.5896
U-blox
GNSS LCC RX, ROM, TCXO, LNA, SAW / MAX-M10 RF Receiver BeiDou, Galileo, GLONASS, GPS, GNSS 1.561GHz, 1.575GHz, 1.602GHz -167dBm 921.6kbps Not Included Module
Lowest to $15.2073
Enocean
RX TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount
Lowest to $40.7463
RF Solutions
RF RECEIVER AM 433MHZ MODULE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess