The NXP TEF6624T/V1,518 is a highly integrated car radio tuner IC that brings exceptional radio reception and broadcasting capabilities to automotive infotainment systems. Crafted with cutting-edge technology by NXP Semiconductors, a leader in the automotive industry, this tuner IC is designed to meet the rigorous demands of in-vehicle environments.
Key Features
- High Performance: The TEF6624T/V1,518 offers outstanding sensitivity and selectivity for both AM and FM bands, ensuring clear and stable reception even in areas with weak signals or high interference.
- Multi-Band Support: This tuner supports various broadcast bands including LW, MW, SW, and FM, making it versatile for global market requirements.
- Integrated RDS/RBDS Demodulator: It includes an RDS (Radio Data System) and RBDS (Radio Broadcast Data System) demodulator for data services such as station identification and traffic updates.
- Low Noise Figure: The device's low noise figure improves sound quality by minimizing background noise.
- Automatic Frequency Control (AFC): Ensures the tuner stays locked onto the station frequency, providing a seamless listening experience.
Applications
The TEF6624T/V1,518 is ideal for a range of automotive applications, including:
- Factory-installed car radios
- Aftermarket car radios
- Navigation systems with integrated radio
- Telematics devices with broadcast functionality
Technical Specifications
Some technical specifications of the TEF6624T/V1,518 include:
- Supply Voltage: 7.0 V to 9.0 V
- Operating Temperature Range: -40°C to +85°C
- Package: SO28; a small-outline package that is suitable for space-constrained applications.
With its robust design and advanced features, the NXP TEF6624T/V1,518 tuner IC is an excellent choice for automotive manufacturers looking to enhance the radio listening experience in their vehicles. Its ability to deliver high-quality audio performance and receive a wide range of radio broadcasts makes it a highly competitive product in the infotainment market.