The EXYNOS4412 ACD-A040 is a System-on-Chip (SoC) manufactured by Samsung. The Exynos 4412 is a high-performance mobile application processor based on the ARM Cortex-A9 architecture. It integrates multiple cores and various peripherals, making it suitable for smartphones, tablets, and other embedded devices. The ACD-A040 likely refers to a specific production stepping or configuration of the Exynos 4412.
Applications
- Smartphones.
- Tablets.
- Portable gaming consoles.
- In-vehicle infotainment systems.
- Other embedded systems requiring high processing power.
Features
- Quad-core ARM Cortex-A9 processor.
- ARM Mali-400 MP4 GPU.
- Integrated memory controller (LPDDR2/LPDDR3).
- Video processing unit (VPU) for encoding/decoding.
- Image signal processor (ISP).
- Connectivity interfaces (USB, HDMI, etc.).
- Security features.
Benefits
- High processing power for demanding applications.
- Excellent graphics performance for gaming and multimedia.
- Low power consumption for extended battery life.
- Integrated peripherals reduce system cost and complexity.
- Enhanced security features protect sensitive data.
Additional Details
The EXYNOS4412 features a quad-core ARM Cortex-A9 CPU, with each core capable of operating at speeds up to 1.6 GHz. The ARM Mali-400 MP4 GPU provides hardware acceleration for graphics rendering, enabling smooth playback of high-definition video and immersive gaming experiences. The integrated memory controller supports LPDDR2 or LPDDR3 memory, providing high bandwidth for data transfer. The VPU supports encoding and decoding of various video formats, including H.264 and MPEG-4. The ISP processes images from the camera sensor, enhancing image quality. Specific voltage requirements, power consumption details, and pinout information can be found in the official Samsung datasheet for the EXYNOS4412. The ACD-A040 likely designates a particular manufacturing revision with potentially minor variations in performance or power consumption.