The TEF6621T/V1 is a high-performance car radio tuner integrated circuit (IC) developed by NXP Semiconductors, designed to offer superior reception quality and advanced signal processing for automotive entertainment systems. This IC is part of NXP's renowned TEF66xx family, known for its robustness and reliability in the challenging automotive environment.
Key Features:
- High Sensitivity: The TEF6621T/V1 features high sensitivity, ensuring clear reception even in areas with weak signal strength.
- Low Noise Figure: With an exceptionally low noise figure, this tuner IC provides a clean audio output, minimizing the background noise for an enhanced listening experience.
- Wide Frequency Range: It covers a broad range of frequencies, supporting FM, AM, LW, SW bands, allowing users to access a variety of radio stations.
- Integrated Signal Processing: The IC includes integrated signal processing functions such as automatic frequency control (AFC) and automatic gain control (AGC), which contribute to stable and consistent audio performance.
- Multiple Tuner Support: The TEF6621T/V1 supports configurations for single-tuner as well as dual-tuner applications, offering flexibility for system design.
Applications:
Primarily used in automotive entertainment systems, the TEF6621T/V1 is suitable for a wide range of applications, including:
- Standard car radios
- High-end audio infotainment systems
- Navigation systems with integrated radio functionality
Technical Specifications:
- Supply voltage range: 7.7 V to 10.5 V
- Operating temperature range: -40°C to +85°C
- Package: SO28; a small-outline package that saves space on the PCB
With its advanced features and proven performance, the TEF6621T/V1 from NXP is an ideal choice for automotive manufacturers seeking to provide their customers with a high-quality radio listening experience. Its robust design ensures that it can withstand the harsh conditions of the automotive environment while delivering consistent and reliable performance.