EN
  • EN
  • DE

TEF6607T/V4/S470/M5

Part No TEF6607T/V4/S470/M5
Manufacturer NXP / Nexperia
Catalog RF Receivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Receivers
Manufacturer NXP
Win Source Part Number 216491-TEF6607T/V4/S470/M5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEF6607T/V4/S470/M5 CAD Model

Description

Product Overview: TEF6607T/V4/S470/M5

The TEF6607T/V4/S470/M5 is a high-performance car radio integrated circuit from NXP, designed to deliver superior radio reception and sound quality. This versatile IC is engineered to meet the rigorous demands of automotive entertainment systems, offering a seamless audio experience for drivers and passengers alike.

Key Features

  • Tuned for Performance: The TEF6607T/V4/S470/M5 is precisely engineered to provide excellent sensitivity and selectivity, ensuring clear signal reception even in areas with weak signals or high interference.
  • Wide Frequency Range: This IC supports a broad range of frequencies, including FM, AM, LW, and SW bands, making it suitable for global radio standards and ensuring users can access a wide array of stations.
  • Automatic Gain Control: With its sophisticated AGC, the TEF6607T/V4/S470/M5 maintains consistent sound levels, adapting to varying signal strengths without manual adjustment.
  • Integrated Audio Processing: The device includes advanced audio processing features such as stereo decoding and noise blanking, enhancing the overall listening experience.
  • Low Noise Figure: The low noise figure of this IC minimizes background hiss and static, providing a crisp and clean audio output.
  • Robust Design: Built to withstand the harsh conditions of automotive environments, the TEF6607T/V4/S470/M5 is both durable and reliable.

Applications

The TEF6607T/V4/S470/M5 is ideally suited for integration into modern car radios, offering high-quality audio reception and playback. It can also be employed in other automotive audio applications where performance and reliability are critical.

Technical Specifications

With a supply voltage range that accommodates typical car battery fluctuations and a compact package design, the TEF6607T/V4/S470/M5 is easy to integrate into existing automotive systems. Its low power consumption ensures that it does not place excessive demand on the vehicle's electrical system.

For detailed technical specifications, designers and engineers are encouraged to consult the official NXP datasheets and application notes, which provide comprehensive information on the TEF6607T/V4/S470/M5's capabilities and integration guidelines.

You May Also Be Interested in

NXP / Nexperia
IC DGTL CHIP AUTO RADIO 100HTQFP
Need more? Email Us
U-blox
GNSS LCC RX, ROM, TCXO, LNA, SAW / MAX-M10 RF Receiver BeiDou, Galileo, GLONASS, GPS, GNSS 1.561GHz, 1.575GHz, 1.602GHz -167dBm 921.6kbps Not Included Module
Lowest to $15.2073
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ / MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm
Lowest to $8.9612
U-blox
M9 STANDARD PRECISION GNSS MOD
Lowest to $23.5412
STMicroelectronics
RF RCVR GNSS/GPS 1.575GHZ 18LCC / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.575GHz -163dBm 18-LCC (9.7x10.1)
Lowest to $26.5580
Skyworks Solutions Inc.
RF RECEIVER AM/FM/RDS 20QFN
Lowest to $5.8209
STMicroelectronics
RF RECEIVER AM/FM AUTO DIGITAL
Lowest to $21.9679
U-blox
M10 GNSS LGA PATCH ANTENNA MOD
Lowest to $41.0527
Linx Technologies Inc.
RF RECEIVER ASK/OOK 418MHZ / KH2 RF Receiver ASK, OOK 418MHz -112dBm 10kbps PCB, Surface Mount
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess