EN
  • EN
  • DE

TEF6606T/V5,518

Part No TEF6606T/V5,518
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description IC TUNER CAR RADIO AM/FM 32SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Active
Modulation or Protocol AM, FM
Applications AM/FM Radio Receiver
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 8.5V
Case / Package 32-SO
Win Source Part Number 1106784-TEF6606T/V5,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEF6606T/V5,518 CAD Model

Description

The TEF6606T/V5,518 is a high-performance car radio tuner IC crafted by NXP Semiconductors, designed to elevate the audio experience in automotive entertainment systems. This tuner IC is a part of NXP's acclaimed TEF6600 series, known for its exceptional reception quality and sound clarity.

Key Features

  • Wide Frequency Range: The device supports a broad range of frequencies, including FM, AM, LW, SW bands, ensuring comprehensive global radio coverage.
  • Integrated Signal Processing: Advanced signal processing features, such as automatic frequency control (AFC) and automatic gain control (AGC), provide stable and clear signal reception.
  • Low-Noise Design: Engineered to minimize noise, the TEF6606T/V5,518 delivers crisp and clear audio, enhancing the listening experience.
  • High Sensitivity: The tuner's high sensitivity allows for the reception of weak signals, making it ideal for areas with poor signal strength.
  • Programmable De-emphasis: Programmable de-emphasis (50/75 μs) ensures compatibility with different broadcasting standards worldwide.

Applications

Primarily designed for automotive use, the TEF6606T/V5,518 is suitable for a variety of applications within the vehicle entertainment system, including:

  • Standard car radios
  • High-end car audio systems
  • Navigation systems with integrated radio functionality

Technical Specifications

The TEF6606T/V5,518 operates over a supply voltage range of 8 V to 10 V and is available in a small-outline package that is conducive to space-constrained automotive environments. It is designed for easy integration into modern car audio systems, offering both I²C and conventional analog control interfaces.

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the TEF6606T/V5,518 is no exception. It is manufactured to meet the rigorous standards required for automotive applications, ensuring long-term performance and dependability.

Ordering Information

The TEF6606T/V5,518 is available for order under the specified part number. For detailed ordering and pricing information, customers are encouraged to contact NXP Semiconductors or an authorized distributor.

You May Also Be Interested in

Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
Telit
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
STMicroelectronics
TESEO-LIV3FL LOW POWER MODULE / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -163dBm Not Included 18-LCC (9.7x10.1)
Need more? Email Us
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $10.6073
RF Solutions
RF RECEIVER 433MHZ MODULE / series RF Receiver 433MHz -108dBm Module
Need more? Email Us
Telit
Rf Txrx Module Wifi Trace Ant
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $12.8060
Microchip Technology
RF RECEIVER ASK/FSK 868MHZ 20SSO / series RF Receiver ASK, FSK 868MHz -111dBm 10kbps PCB, Surface Mount 20-SSO
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess